EN
  • EN
  • DE

TLV1117-18CDCYRG3

Part No TLV1117-18CDCYRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 055050-TLV1117-18CDCYRG3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Medical, Logistics, Power Management
Ultra Librarian 3D Model Ultra Librarian TLV1117-18CDCYRG3 CAD Model

Description

The TLV1117-18CDCYRG3 from Texas Instruments is a low-dropout (LDO) voltage regulator capable of delivering a continuous 800mA of output current. This regulator is designed to provide a stable 1.8V output voltage with high accuracy, which is essential for powering sensitive electronic components in a variety of applications including consumer electronics, industrial hardware, and communication equipment.

Key Features

  • Output Voltage: Fixed at 1.8V, the TLV1117-18CDCYRG3 provides a precise voltage for critical applications.
  • High Output Current: With an ability to supply up to 800mA, it can power a wide range of devices.
  • Low Dropout Voltage: The LDO design ensures efficient operation even with a very small input-to-output differential voltage.
  • Thermal Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the reliability of the regulator.
  • Current Limiting: The current limit feature protects the regulator and the load from short-circuit conditions.
  • Stable with Low ESR Capacitors: Compatibility with low ESR output capacitors ensures stable performance and flexibility in design.

Applications

The TLV1117-18CDCYRG3 is versatile and can be used in various applications such as:

  • Consumer Electronics: Smartphones, tablets, and personal media devices.
  • Industrial Equipment: Sensors, PLCs, and other control systems.
  • Communication Systems: Wireless infrastructure, networking equipment, and RF modules.

Package and Availability

This voltage regulator comes in a small SOT-223 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The TLV1117-18CDCYRG3 is also available in tape and reel packaging, making it ideal for automated assembly processes.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local TI distributor.

With its robust design and reliable performance, the TLV1117-18CDCYRG3 is an excellent choice for any application requiring a stable and efficient power supply.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5197 $51.9700
235+ $0.4265 $100.2275
365+ $0.4131 $150.7815
505+ $0.3998 $201.8990
650+ $0.3865 $251.2250
870+ $0.3465 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess