EN
  • EN
  • DE

TLV1571IPW

Part No TLV1571IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 10BIT 1.25MSPS AD8CH 24-TSSOP / 1-Channel Single ADC SAR 1.25Msps 10-bit Parallel 24-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Sampling Rate 1.25M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 797084-TLV1571IPW
Popularity Medium
Supply and Demand Status Limited
Family Name TLV1571
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV1571IPW CAD Model

Description

Product Overview: TLV1571IPW from Texas Instruments

The TLV1571IPW is a high-speed, 10-bit analog-to-digital converter (ADC) designed by Texas Instruments that offers outstanding performance and flexibility for a wide range of applications. This ADC operates on a single 5V power supply and is capable of converting analog inputs to 10-bit digital data at a rate of up to 1.25 MSPS (mega samples per second).

Key Features

  • Resolution: 10-bit
  • Sampling Rate: Up to 1.25 MSPS
  • Input Type: Pseudo-differential
  • Interface: Serial (SPI-compatible)
  • Supply Voltage: 5V ±5%
  • Package: 28-pin TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C

The TLV1571IPW is equipped with a pseudo-differential input that allows for flexible input configurations and is less susceptible to common-mode noise, making it ideal for noisy environments. The device includes a sample-and-hold circuit, which ensures accurate sampling of the input signal at high conversion speeds.

This ADC is designed with a serial interface that is SPI-compatible, allowing for easy integration with microcontrollers and DSPs. The 28-pin TSSOP package is compact and suitable for space-constrained applications.

Applications

The TLV1571IPW is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Medical imaging
  • Communication systems
  • Industrial control systems
  • Instrumentation

With its high-speed performance and robust design, the TLV1571IPW from Texas Instruments is an excellent choice for designers looking for a reliable ADC solution that combines speed, precision, and ease of use. Whether for industrial, medical, or communication applications, this ADC offers the performance and features necessary to meet the demands of today's complex electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8876 $59.4380
11+ $9.7540 $107.2940
16+ $9.4492 $151.1872
22+ $9.1444 $201.1768
29+ $8.8395 $256.3455
38+ $7.9251 $301.1538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess