EN
  • EN
  • DE

TLV2211CDBV

Part No TLV2211CDBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE RAIL-TO-RAIL MICROPOWER SINGLE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269956-TLV2211CDBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices
Ultra Librarian 3D Model Ultra Librarian TLV2211CDBV CAD Model

Description

Product Overview: TLV2211CDBV

The TLV2211CDBV is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the demanding requirements of battery-powered and portable applications. This op-amp offers a unique blend of features that make it suitable for a wide range of products, from consumer electronics to industrial measurement tools.

Key Features

  • Low Power Consumption: The TLV2211CDBV is optimized for low-voltage operation, consuming only 19µA of quiescent current, making it ideal for battery-operated devices where power efficiency is critical.
  • Wide Supply Range: It operates from a single supply voltage ranging from 2.7V to 6V, providing designers with flexibility in various power environments.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a wider dynamic range, making it perfect for applications that require the full use of the supply voltage.
  • High Output Drive: Capable of delivering a high output drive, the TLV2211CDBV can handle loads as low as 600Ω, which is beneficial for driving heavier loads without compromising performance.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads up to 500pF, providing reliable performance in applications with capacitive sensors or where long cables are used.

Applications

The versatility of the TLV2211CDBV makes it suitable for a variety of applications, including:

  • Portable and battery-operated devices
  • Power-sensitive applications like wireless sensors
  • Analog signal conditioning
  • Active filtering
  • Medical instrumentation

Package and Quality

The TLV2211CDBV comes in a compact SOT-23-5 package, which is advantageous for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the highest standards, ensuring reliability and performance in even the most demanding situations.

In summary, the TLV2211CDBV from Texas Instruments is a highly efficient and versatile operational amplifier that offers a perfect solution for designers looking to optimize power and performance in their circuit designs.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Toshiba Semiconductor and Storage
Lowest to $69.2099
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4840 $51.9400
85+ $1.2177 $103.5045
130+ $1.1796 $153.3480
180+ $1.1416 $205.4880
230+ $1.1035 $253.8050
305+ $0.9894 $301.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess