EN
  • EN
  • DE

TLV2217-33PWR

Part No TLV2217-33PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
PSRR 62dB (120Hz)
Control Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 055069-TLV2217-33PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2217-33PWR CAD Model

Description

TLV2217-33PWR by Texas Instruments

The TLV2217-33PWR is a highly reliable low-dropout voltage regulator designed by Texas Instruments, tailored to maintain a stable 3.3V output voltage. This component is part of the TLV2217 series, which is well-known for its low dropout performance and low-power operation, making it an ideal choice for battery-powered devices and applications that require efficient power management.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable supply for consistent operation of connected components.
  • Dropout Voltage: Low dropout voltage, allowing the regulator to operate efficiently even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 500mA of output current, suitable for a range of moderate power requirements.
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is perfect for space-constrained applications.
  • Thermal Protection: Integrated thermal shutdown feature to prevent damage from overheating, enhancing the longevity of the device.
  • Overcurrent Protection: Built-in current limit to safeguard the regulator and downstream components from excessive current draw.

Applications

The TLV2217-33PWR is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller power supplies
  • Linear power supplies
  • Peripheral power supplies

Quality and Reliability

As with all Texas Instruments products, the TLV2217-33PWR is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device is characterized for operation from -40°C to 125°C, providing reliable performance across a wide range of temperatures.

Whether you're developing a new project or optimizing an existing design, the TLV2217-33PWR offers a compact, efficient, and reliable solution for your voltage regulation needs.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2754 $52.4064
38+ $2.6876 $102.1288
58+ $2.6036 $151.0088
80+ $2.5196 $201.5680
103+ $2.4356 $250.8668
138+ $2.1836 $301.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess