EN
  • EN
  • DE
  • IT

TLV2221IDBVRG4

Part No TLV2221IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 510KHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.18 V/μs
Gain Bandwidth Product (GBP) 510kHz
Current - Input Bias 1pA
Voltage - Input Offset 610μV
Operating Supply Current 110μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 081492-TLV2221IDBVRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2221IDBVRG4 CAD Model

Description

TLV2221IDBVRG4 - Texas Instruments

The TLV2221IDBVRG4 is a high-performance, low-power operational amplifier from Texas Instruments designed to meet a wide range of applications. This op-amp is part of the TLV222x family, which is known for its low-voltage operation and rail-to-rail output capability.

With a single-supply voltage range from 2.7V to 5.5V, the TLV2221IDBVRG4 is ideal for battery-powered devices and portable applications. Its low supply current of just 150 µA—combined with a bandwidth of 2 MHz—makes it an excellent choice for applications requiring both energy efficiency and high-speed performance.

The device comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its precision specifications include a low input offset voltage and a high open-loop gain, which ensures accurate signal amplification in measurement or control systems.

Additionally, the TLV2221IDBVRG4 features a high output drive capability and can swing rail-to-rail at the output stage, which allows for maximum dynamic range in A/D conversion applications. Its input common-mode voltage range includes ground, which is beneficial for single-supply operations.

This operational amplifier also incorporates Texas Instruments' advanced LinCMOS™ technology, which provides the benefits of standard CMOS technology, such as low bias currents, without sacrificing the speed typically associated with CMOS devices.

The TLV2221IDBVRG4 is designed for a variety of applications, including sensor interfacing, portable communication devices, active filters, and audio processing. With its robust feature set and Texas Instruments' reliability, this op-amp is a versatile component for designers looking to optimize power and performance in their circuits.

In summary, the TLV2221IDBVRG4 operational amplifier is a high-quality solution for designers who require a balance between power efficiency and performance in their electronic designs. Its small form factor, combined with its impressive electrical characteristics, make it a go-to choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1076 $63.2280
65+ $1.7294 $112.4110
105+ $1.6753 $175.9065
140+ $1.6213 $226.9820
180+ $1.5672 $282.0960
240+ $1.4052 $337.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess