EN
  • EN
  • DE

TLV2352IDR

Part No TLV2352IDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 2 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 400μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 213078-TLV2352IDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2352IDR CAD Model

Description

The TLV2352IDR from Texas Instruments is a high-performance, low-power dual operational amplifier that is part of the TLV235x family of op-amps. This device operates with a power supply range of 2.7 V to 16 V, making it versatile for both single-supply and split-supply operations. The TLV2352IDR is designed to offer a good balance of speed and power consumption, making it suitable for battery-powered and portable applications.

Key Features

  • Low Voltage Operation: The device can operate at a minimum supply voltage of 2.7V, which is ideal for battery-operated devices.
  • Rail-to-Rail Output: The output can swing within millivolts of the supply rails, enhancing the dynamic range in low-voltage applications.
  • Low Power Consumption: With a typical quiescent current of just 500 µA per channel, the TLV2352IDR is optimized for power-sensitive systems.
  • High Output Drive: Capable of driving large capacitive loads while maintaining stability.
  • High Slew Rate: A slew rate of 2.3 V/µs allows the op-amp to handle fast signals without significant distortion.
  • Wide Bandwidth: The device offers a bandwidth of 3 MHz, which is adequate for many audio, data acquisition, and filtering applications.
  • Robust ESD Protection: The inputs are protected against electrostatic discharge events, enhancing the durability of the device in harsh environments.

Applications

The TLV2352IDR is suitable for a wide range of applications, including:

  • Portable and battery-powered electronics
  • Audio processing equipment
  • Analog filters
  • Data acquisition systems
  • Sensor interfaces
  • Medical instrumentation

Packaging and Quality

The TLV2352IDR is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range. Texas Instruments is known for its commitment to quality, and the TLV2352IDR is no exception, meeting high standards of manufacturing and reliability.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2985 $51.9400
95+ $1.0655 $101.2225
150+ $1.0322 $154.8300
205+ $0.9989 $204.7745
260+ $0.9656 $251.0560
350+ $0.8657 $302.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,769 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess