EN
  • EN
  • DE

TLV2422AIPWR

Part No TLV2422AIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.02V/µs
Gain Bandwidth Product 5.3 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 300 µV
Current - Supply 100µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TLV2422
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TEXTISTLV2422AIPWR,TLV2422AIPWRG4-ND,2156-TLV2422AIPWR,TLV2422AIPWRG4
Standard Package 2,000
Win Source Part Number 1319440-TLV2422AIPWR
Ultra Librarian 3D Model Ultra Librarian TLV2422AIPWR CAD Model

Description

TLV2422AIPWR Operational Amplifier by Texas Instruments

The TLV2422AIPWR from Texas Instruments is a state-of-the-art operational amplifier that offers a perfect blend of features for a wide range of applications. This op-amp is part of the TLV2422 series, which is renowned for its low-power consumption and high precision. Encased in a TSSOP-8 package, this device is designed for space-conscious applications requiring minimal footprint without compromising on performance.

With a supply voltage range of 2.7V to 8V, the TLV2422AIPWR provides designers with the flexibility to use it in various circuits that operate on standard battery or regulated power supplies. Its low input bias current, typically 1 pA, and offset voltage of 350 µV make it an excellent choice for sensor conditioning, low-power medical equipment, and battery-operated devices.

The TLV2422AIPWR boasts a Rail-to-Rail output swing, which maximizes the dynamic range in applications with limited supply voltages. This feature is particularly useful in single-supply operations, ensuring that the output can swing close to the supply rails, thus improving efficiency.

One of the defining characteristics of this operational amplifier is its power-saving capabilities. With a quiescent current of just 150 µA per channel, the TLV2422AIPWR is an ideal solution for power-sensitive designs. This makes it suitable for portable and remote applications where power conservation is critical for prolonging battery life.

The device also offers a wide bandwidth of 220 kHz, which is sufficient for many low-frequency applications such as audio processing, and its slew rate of 0.16 V/µs ensures that it can handle signals with moderate dynamic changes without distortion.

Furthermore, the TLV2422AIPWR is characterized for operation from -40°C to 125°C, allowing it to be used in harsh environments and industrial applications where temperature extremes are common.

In summary, the TLV2422AIPWR by Texas Instruments is a versatile, low-power, and high-precision operational amplifier that is well-suited for a variety of applications that demand efficiency, reliability, and minimal power consumption. Its advanced features and robust performance make it a smart choice for designers looking to optimize their analog circuit designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6786 $50.8950
180+ $0.5568 $100.2240
280+ $0.5394 $151.0320
385+ $0.5220 $200.9700
500+ $0.5046 $252.3000
665+ $0.4524 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess