EN
  • EN
  • DE

TLV2444AQPWRHT

Part No TLV2444AQPWRHT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 218392-TLV2444AQPWRHT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2444AQPWRHT CAD Model

Description

TLV2444AQPWRHT Product Image

The TLV2444AQPWRHT from Texas Instruments is a high-performance, low-power operational amplifier that is designed to meet a wide range of applications. This advanced op-amp is part of the TLV244x family, which is known for its Rail-to-Rail input/output, low noise, and low input bias currents.

Key Features:

  • Supply Voltage Range: The TLV2444AQPWRHT operates with a supply voltage range from 2.7V to 8V, making it versatile for both single-supply and split-supply operations.
  • Low Power Consumption: With a quiescent current of just 500 µA per channel, this device is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Rail-to-Rail Output: The output can swing within millivolts of the supply rails, which maximizes the dynamic range in low-voltage applications.
  • High Output Drive: Capable of driving 600Ω loads, the TLV2444AQPWRHT is suitable for audio and other applications requiring high output drive capability.
  • Extended Temperature Range: This device is operational over an extended industrial temperature range, from -40°C to 125°C, ensuring reliability in harsh environments.
  • Micro-Power Shutdown Mode: Features a shutdown mode that reduces the supply current to 0.3 µA per channel, further conserving power when the amplifier is not in active use.

Applications:

The TLV2444AQPWRHT is ideal for a multitude of applications, including:

  • Portable and Battery-Powered Equipment
  • Medical Instruments
  • Sensor Conditioning
  • Analog Filters
  • Audio Electronics
  • Data Acquisition Systems

Package and Quality:

This operational amplifier comes in a TSSOP-14 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board. Its robust design ensures compliance with Texas Instruments' quality and reliability standards, making it a trusted choice for professional electronics design.

Overall, the TLV2444AQPWRHT by Texas Instruments offers an impressive blend of features that cater to engineers looking for a reliable, high-performance operational amplifier for their next project.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8793 $53.6723
25+ $4.0036 $100.0900
39+ $3.8785 $151.2615
54+ $3.7534 $202.6836
69+ $3.6282 $250.3458
93+ $3.2529 $302.5197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess