EN
  • EN
  • DE

TLV2782IDGKRG4

Part No TLV2782IDGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 8 MHz
Mounting SMD (SMT)
Case / Package VSSOP
Common Mode Rejection Ratio 50 dB
Gain Bandwidth Product 8 MHz
Input Bias Current 15 pA
Input Offset Voltage (Vos) 3 mV
Lead Free Contains Lead
Max Dual Supply Voltage 1.8 V
Max I/O Voltage 3 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Dual Supply Voltage 900 mV
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Nominal Gain Bandwidth Product 8 MHz
Nominal Supply Current 1.54 mA
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 650 µA
Output Current 23 mA
Output Current per Channel 23 mA
Packaging Tape & Reel
Power Dissipation 481 mW
Radiation Hardening No
RoHS Compliant
Slew Rate 4.3 V/µs
Voltage Gain 120 dB
Win Source Part Number 1100152-TLV2782IDGKRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV2782IDGKRG4 CAD Model

Description

The TLV2782IDGKRG4 is a high-precision, dual operational amplifier (op-amp) from Texas Instruments, designed to meet the requirements of a wide range of applications. This particular model is known for its low power consumption and high accuracy, making it an ideal choice for battery-powered devices and precision circuits.

Key Features:

  • Rail-to-Rail Input/Output: The TLV2782IDGKRG4 offers rail-to-rail input and output swing which extends the dynamic range and allows for better signal utilization, especially in low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 500 µA per channel, this op-amp is optimized for low-power applications, helping to extend the battery life of portable devices.
  • High-Speed Operation: A slew rate of 4.5 V/µs and a bandwidth of 8 MHz enable the TLV2782IDGKRG4 to handle fast signal changes, making it suitable for high-speed signal conditioning and data acquisition systems.
  • Low Input Bias Current: The device features a low input bias current of 1 pA, which is crucial for high-impedance sensor applications and precision measurements.
  • Low Offset Voltage: The offset voltage is as low as 500 µV, which minimizes error and enhances accuracy in amplification circuits.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range from 2.7 V to 5.5 V, allowing for flexibility in various circuit designs.
  • Robust Design: The TLV2782IDGKRG4 is designed to be robust with an extended industrial temperature range from -40°C to +125°C, suitable for harsh environments.

Applications:

The versatility of the TLV2782IDGKRG4 makes it well-suited for a multitude of applications, including:

  • Portable and battery-powered instruments
  • Medical devices
  • Sensor interfaces
  • Analog filters
  • Data acquisition systems
  • Audio electronics
  • Industrial control systems

This operational amplifier comes in an 8-pin MSOP (DGK) package, providing a compact solution for space-constrained applications. The TLV2782IDGKRG4's combination of low power, precision, and high-speed operation makes it a highly capable component for designers looking to optimize their analog circuits.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess