EN
  • EN
  • DE

TLV3011AIDBVTG4

Part No TLV3011AIDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATR 1.8V W/REF SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 12mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 13.5μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1109365-TLV3011AIDBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Security
Ultra Librarian 3D Model Ultra Librarian TLV3011AIDBVTG4 CAD Model

Description

Overview of TLV3011AIDBVTG4

The TLV3011AIDBVTG4 is a cutting-edge, low-power, high-precision comparator manufactured by Texas Instruments. This device is designed to operate with a single supply voltage range from 1.8V to 5.5V, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.

Key Features

  • Low Power Consumption: With a quiescent current of just 4 µA, the TLV3011AIDBVTG4 is optimized for systems where power conservation is paramount.
  • High Precision: The comparator offers excellent precision with a low input offset voltage, ensuring accurate signal detection and comparison.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 1.8V to 5.5V, providing flexibility for use in various circuit designs.
  • Push-Pull Output: The open-drain push-pull output stage can be connected to different voltage levels, independent of the supply voltage, adding to the component's versatility.
  • Fast Response Time: It features a fast propagation delay, which is essential for applications that require quick response times.

Applications

The TLV3011AIDBVTG4 is suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Energy-efficient systems

Package and Quality

Encased in a small SOT-23-5 package, the TLV3011AIDBVTG4 occupies minimal board space, which is beneficial for compact electronic designs. Texas Instruments ensures high standards of quality and reliability, making this component a trustworthy and durable choice for critical applications.

Conclusion

With its low power requirements, high precision, and flexibility in voltage supply, the TLV3011AIDBVTG4 from Texas Instruments stands out as a superior choice for designers looking to enhance the efficiency and performance of their electronic systems. Its versatile features and compact form factor make it a versatile component suitable for a broad array of industrial, consumer, and portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess