EN
  • EN
  • DE

TLV320AIC31IRHBR

Part No TLV320AIC31IRHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R / IC STEREO AUDIO CODEC LP 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface PCM Audio Interface
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 128435-TLV320AIC31IRHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLV320AIC31
Introduction Date August 19, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC31IRHBR CAD Model

Description

TLV320AIC31IRHBR by Texas Instruments

The TLV320AIC31IRHBR is a versatile and high-performance audio codec from Texas Instruments, designed to provide a comprehensive solution for both audio input and output. This integrated circuit is part of TI's esteemed TLV320 family and is popular for its exceptional sound quality and feature-rich capabilities. It is particularly suitable for applications in professional and consumer audio products, such as digital audio players, smartphones, tablets, and sound recording systems.

Key Features:

  • Audio Quality: The device supports 24-bit Digital-to-Analog (DAC) and Analog-to-Digital (ADC) conversion, ensuring high-fidelity audio reproduction and recording with a wide dynamic range.
  • Sampling Rates: It can handle a range of sampling rates from 8 kHz to 96 kHz, catering to various audio standards and ensuring flexibility in application.
  • Power Efficiency: The TLV320AIC31IRHBR is designed with power-saving features, including a low-power mode, making it ideal for battery-powered devices.
  • Integration: The codec integrates multiple input and output channels, including stereo headphone outputs, mono microphone input, and line inputs, reducing the need for external components.
  • Interface: It offers a flexible digital audio interface with I2S, left-justified, right-justified, and DSP modes, allowing for easy integration with a wide range of digital audio processors and microcontrollers.
  • Programmability: The device is highly programmable through its serial control bus, enabling customization of audio paths, volume controls, and other signal processing features.

Applications:

The TLV320AIC31IRHBR is widely used in a variety of applications, including but not limited to:

  • Portable and stationary audio playback devices
  • Professional audio recording equipment
  • Audio interfaces and sound cards
  • Smartphones and tablets with advanced audio features
  • Public address systems and digital effects processors

With its robust design and comprehensive feature set, the TLV320AIC31IRHBR from Texas Instruments stands out as a top choice for designers seeking to enhance the audio capabilities of their products without compromising on quality or efficiency.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0788 $64.3152
8+ $13.1928 $105.5424
12+ $12.7806 $153.3672
17+ $12.3683 $210.2611
21+ $11.9560 $251.0760
28+ $10.7192 $300.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess