Product Overview: TLV320DAC23RHD from Texas Instruments
The TLV320DAC23RHD is a high-fidelity audio digital-to-analog converter (DAC) designed and manufactured by the renowned Texas Instruments. This precision audio component is engineered to provide exceptional sound quality for a wide range of consumer electronics, professional audio equipment, and portable audio applications.
Key Features
- High-Performance Audio: With a dynamic range of 100 dB and a signal-to-noise ratio (SNR) of 100 dB, the TLV320DAC23RHD ensures crystal-clear audio reproduction.
- Low Power Consumption: Designed for battery-powered devices, the DAC features a low power consumption mode, making it ideal for portable applications.
- Integrated Headphone Amplifier: The device includes a built-in headphone amplifier, simplifying design and reducing the need for additional components.
- Flexible Sampling Rates: It supports a wide range of audio sampling rates from 8 kHz to 96 kHz, accommodating various audio formats and quality preferences.
- Compact Size: The TLV320DAC23RHD comes in a small 28-pin TSSOP (RHD) package, perfect for space-constrained applications.
Applications
The versatility of the TLV320DAC23RHD makes it suitable for a multitude of audio applications, including:
- Portable Audio Players
- MP3 Players
- Smartphones
- Tablets
- Laptops
- Audio Docking Stations
- Home Entertainment Systems
- Professional Audio Mixers
Technical Specifications
Parameter
Value
Resolution
24-bit
Dynamic Range
100 dB
SNR
100 dB
Sampling Rate
8 kHz to 96 kHz
Package Type
28-pin TSSOP (RHD)
For designers and engineers looking for a DAC that combines high-quality audio performance with low power consumption and a small footprint, the TLV320DAC23RHD from Texas Instruments is an excellent choice. Its comprehensive feature set and versatility make it a go-to solution for premium audio applications.