EN
  • EN
  • DE

TPS563900DAPR

Part No TPS563900DAPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 32HTSSOP  /  Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 3.5A 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.68V
Voltage - Output (Max) 1.95V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 1.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Base Product Number TPS563900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS563900DAPR-ND,-296-40814-1-ND,2156-TPS563900DAPR,296-40814-2,296-40814-1,296-40814-6,TEXTISTPS563900DAPR
Standard Package 2,000
Win Source Part Number 1100985-TPS563900DAPR
Ultra Librarian 3D Model Ultra Librarian TPS563900DAPR CAD Model

Description

Introducing the TPS563900DAPR from Texas Instruments

The TPS563900DAPR is a state-of-the-art power management integrated circuit (PMIC) developed by the renowned electronics manufacturer, Texas Instruments (TI). Designed to cater to the demanding needs of modern electronics, this versatile and efficient device is an ideal solution for a wide range of applications, including but not limited to consumer electronics, telecommunications, and industrial systems.

At the heart of the TPS563900DAPR lies an advanced synchronous step-down converter that operates over a wide input voltage range, making it suitable for various power supply configurations. The device boasts a high degree of efficiency, which is critical for maintaining the thermal performance and prolonging the battery life of portable applications.

One of the key features of the TPS563900DAPR is its ability to provide a stable and reliable output voltage, which can be finely tuned to meet the specific requirements of the connected load. The precision of the output voltage regulation ensures that sensitive electronic components receive a consistent power supply, thus enhancing the overall stability and performance of the system.

The TPS563900DAPR integrates multiple protection features to safeguard against a range of potential issues, including overcurrent, overvoltage, and thermal overload. This protective functionality not only prevents damage to the PMIC itself but also extends the protection to the downstream circuitry, contributing to the longevity and reliability of the entire system.

For design flexibility, the TPS563900DAPR is offered in a compact package, allowing it to be easily incorporated into space-constrained designs without sacrificing performance. The device's pinout has been thoughtfully arranged to simplify the PCB layout, reducing the potential for noise coupling and ensuring a clean power delivery path.

In summary, the TPS563900DAPR by Texas Instruments is a sophisticated and robust power solution that combines efficiency, precision, and protection to meet the needs of today's electronic devices. Its adaptability and compact form factor make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7457 $51.7113
22+ $4.7144 $103.7168
33+ $4.5671 $150.7143
46+ $4.4198 $203.3108
59+ $4.2724 $252.0716
79+ $3.8305 $302.6095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess