EN
  • EN
  • DE

TLV320DAC23RHDG4

Part No TLV320DAC23RHDG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Stereo Audip D/A Converter, 8-to 96 kHz With intergrated haeadphone Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 8k ~ 96k
Data Interface I2S, SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 1.5V, 3.3V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1270398-TLV320DAC23RHDG4
Manufacturer Homepage www.ti.com
Family Name TLV320
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23RHDG4 CAD Model

Description

The TLV320DAC23RHDG4 from Texas Instruments is a highly integrated, high-performance audio Digital-to-Analog Converter (DAC) designed for portable audio devices and applications. This advanced DAC offers a premium audio experience with its 24-bit resolution and a sampling rate of up to 200 kHz, ensuring crystal clear sound quality for the most discerning audiophiles.

Key Features

  • High-Quality Audio Output: With a 24-bit resolution and extended sampling rates, the TLV320DAC23RHDG4 provides exceptional sound quality, preserving the integrity and richness of the original audio source.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC maintains high audio performance while operating with low power, making it ideal for battery-powered devices.
  • Integrated Headphone Amplifier: The built-in headphone amplifier simplifies design and reduces component count by eliminating the need for external amplification.
  • Flexible Input Formats: It supports multiple audio data input formats, including standard I2S and left-justified, providing versatility for interfacing with various audio sources.
  • Programmable Functions: Users can take advantage of programmable functions such as digital attenuation, soft mute, and de-emphasis filters to tailor the audio output to specific needs.

Applications

The TLV320DAC23RHDG4 is suitable for a wide range of applications, including:

  • Portable Audio Players
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Multimedia Devices
  • Audio Docking Stations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV320DAC23RHDG4 is no exception. It is manufactured with the highest standards to ensure reliable performance in a variety of conditions. With its robust design and advanced features, the TLV320DAC23RHDG4 stands out as a top choice for designers seeking to enhance the audio quality of their portable devices.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess