EN
  • EN
  • DE

TLV3404CDR

Part No TLV3404CDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD NANOPWR COMP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.5 V to 16 V, ±1.25 V to 8 V
Voltage - Input Offset (Max) 3.6mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 300μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1109426-TLV3404CDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3404CDR CAD Model

Description

The Texas Instruments TLV3404CDR is a high-performance, quad-channel comparator that offers an optimal balance between speed and power consumption, making it an ideal choice for a wide range of applications. This comparator is designed to operate over a wide supply voltage range from 2.7 V to 6 V, providing the flexibility needed for both battery-powered and line-powered systems.

Key Features

  • Quad Channels: The TLV3404CDR features four independent comparator channels, which can be used in a variety of configurations to compare different signal levels or voltages simultaneously.
  • Low Power Consumption: With a typical supply current of just 10 μA per channel, the TLV3404CDR is optimized for low-power applications, extending battery life in portable devices.
  • Fast Response Time: The device boasts a propagation delay of typically 7 μs, ensuring quick response times for critical signal processing tasks.
  • Wide Voltage Range: The ability to operate across a wide voltage range allows for use in both 3.3 V and 5 V systems, providing design flexibility.
  • Push-Pull Outputs: The TLV3404CDR's push-pull output stage eliminates the need for external pull-up resistors, simplifying design and reducing component count.
  • Temperature Range: This comparator is specified for operation from -40°C to +125°C, making it suitable for industrial and automotive applications where extreme temperatures are common.

Applications

The TLV3404CDR is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Level translators
  • Relay drivers
  • Industrial and automotive electronics

Package and Quality

The TLV3404CDR comes in a compact SOIC-14 package, which is ideal for space-constrained applications. The device is also RoHS compliant and follows Texas Instruments' commitment to high-quality manufacturing standards, ensuring reliable performance in a range of environmental conditions.

You May Also Be Interested in

SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NEC
Lowest to $1.5246
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $2.9245
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess