EN
  • EN
  • DE

SNJ54S00W

Part No SNJ54S00W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256740-SNJ54S00W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54S00W CAD Model

Description

The SNJ54S00W is a high-performance, military-grade integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This particular model is part of the 54S series, designed to meet the rigorous standards of military and aerospace applications, ensuring reliability and durability in the most challenging environments.

Key Features:

  • Logic Type: NAND Gate - The fundamental building block of digital electronics, the NAND gate in the SNJ54S00W provides versatile logic functions with its quad 2-input gate configuration.
  • Package / Case: The device is encapsulated in a robust package that safeguards the internal circuitry, enhancing its longevity and performance stability under extreme conditions.
  • Operating Temperature Range: This component is designed to operate over a broad range of temperatures, typically from -55°C to 125°C, making it suitable for use in high-temperature military or aerospace applications.
  • Logic Family: 54S - The 54S logic family is known for its fast switching speeds and high current drive capability, which is critical for high-speed and high-reliability systems.
  • Supply Voltage: The SNJ54S00W operates within a specified voltage range, ensuring compatibility with other military-grade components and systems.

Applications:

Due to its high reliability and performance, the SNJ54S00W is ideal for a variety of critical applications, including:

  • Avionics and aerospace control systems
  • Military communication equipment
  • Navigation and radar systems
  • Missile and weapons systems
  • High-reliability computing infrastructure

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products, and the SNJ54S00W is no exception. It undergoes rigorous testing and quality assurance processes to meet the strict standards required for military and aerospace components. Users can trust in the reliable operation of this device even under the most demanding circumstances.

For detailed specifications, technical data, and application notes, customers are encouraged to refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Altera
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Semtech Corporation
Need more? Email Us
Atmel
Lowest to $24.7389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3333 $62.3333
2+ $51.1453 $102.2906
4+ $49.5470 $198.1880
5+ $47.9487 $239.7435
6+ $46.3504 $278.1024
8+ $41.5556 $332.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess