NXP LPC2364FBD100,551 Microcontroller Overview
The LPC2364FBD100,551 is a high-performance microcontroller designed by NXP Semiconductors, tailored for embedded applications requiring a blend of low power consumption, advanced interrupt capabilities, and robust serial communication interfaces. This microcontroller is part of the LPC2300 family, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support.
Key Features
- Core: ARM7TDMI-S processor, running up to 72 MHz.
- Memory: 128 kB of on-chip flash memory, 34 kB of RAM, and 8 kB of electrically erasable programmable read-only memory (EEPROM).
- Debugging: JTAG and serial wire debug, embedded trace support for comprehensive debugging.
- Timers: Multiple 32-bit timers, an external event counter, a watchdog timer, and a real-time clock.
- Communication Interfaces: Multiple serial communication interfaces including UARTs, SPI, SSP, I2C, CAN, and USB 2.0 Full Speed device.
- Power Management: An integrated power control unit for power optimization, supporting multiple power modes.
- Package: Low profile quad flat package (LQFP) with 100 pins, providing ample I/O options for complex applications.
- Operating Voltage: 3.3V power supply with 5V tolerant I/O pads.
Applications
The LPC2364FBD100,551 is suitable for a wide range of applications, particularly in areas such as industrial control, medical systems, protocol converters, ePOS terminals, and GPS receivers. Its rich set of peripherals and low power consumption make it an ideal choice for applications requiring complex communication protocols and battery operation.
Design and Development Support
NXP provides extensive support for the LPC2364FBD100,551 microcontroller, including development tools, software libraries, and documentation to assist in the rapid development of applications. The microcontroller is supported by popular integrated development environments (IDEs) such as Keil, IAR, and Eclipse-based tools.
Quality and Reliability
As with all NXP products, the LPC2364FBD100,551 microcontroller is manufactured to high standards of quality and reliability, ensuring stable and long-lasting operation in a variety of environmental conditions.