EN
  • EN
  • DE

MC68HC705B16NCFN

Part No MC68HC705B16NCFN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 15KB OTP 52PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SCI
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 15KB (15K x 8)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 256 x 8
RAM Size 352 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
Win Source Part Number 787880-MC68HC705B16NCFN
Family Name MC68HC705B16N
Introduction Date August 22, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68HC705B16NCFN CAD Model

Description

Product Overview: MC68HC705B16NCFN by NXP

The MC68HC705B16NCFN is a robust microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This microcontroller is a part of the MC68HC05 family, which is well-known for its high-performance capabilities and flexibility in various applications.

At the heart of the MC68HC705B16NCFN is a powerful 8-bit CPU, which is capable of executing a wide range of instructions with efficiency and reliability. The microcontroller operates with a maximum CPU frequency of 2.1 MHz, ensuring swift processing and responsiveness for time-sensitive tasks. It is equipped with 16KB of on-chip read-only memory (ROM) and 352 bytes of random-access memory (RAM), providing ample storage for program code and data manipulation.

This MCU features a versatile set of peripherals that enhance its functionality in different system configurations. It includes 38 general-purpose input/output (GPIO) pins, which allow it to interface with a variety of external devices and sensors. The GPIO pins are highly configurable, supporting various modes of operation to meet the needs of complex embedded systems.

The MC68HC705B16NCFN also boasts a range of integrated modules, such as an 8-channel, 8-bit analog-to-digital converter (ADC) for interfacing with analog sensors, a serial communications interface (SCI) for UART communication, and a serial peripheral interface (SPI) for high-speed data transfer with other digital devices. These features make the microcontroller an excellent choice for applications such as industrial control, automotive systems, and home automation.

Encased in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the MC68HC705B16NCFN is designed for surface-mount technology (SMT), which allows for a more compact and reliable design in electronic assemblies. Its robust design ensures stable operation over an extended temperature range, making it suitable for use in harsh environments.

In summary, the MC68HC705B16NCFN microcontroller from NXP offers a balanced combination of processing power, memory capacity, and integrated peripherals. Its adaptability and rugged design make it a preferred choice for engineers and developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $386.1000 $386.1000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess