EN
  • EN
  • DE

TLV3492AID

Part No TLV3492AID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 1.8V, Nanopower, PUSH-PULL OUTPUT COMPARATOR | IC COMPARATOR P-P NANOPWR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 15mV at 5.5V
Current - Input Bias (Maximum) 10pA at 5.5V
Current - Quiescent (Maximum) 1.2μA
CMRR, PSRR 74dB CMRR, 69.12dB PSRR
Propagation Delay (Maximum) 13.5μs
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TLV3492
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1270422-TLV3492AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3492AID CAD Model

Description

The TLV3492AID from Texas Instruments is a state-of-the-art dual nanopower voltage comparator that offers ultra-low power consumption while maintaining high precision and performance. This advanced component is designed for use in power-sensitive applications such as battery-operated devices, portable equipment, and energy-harvesting systems.

Key Features

  • Ultra-Low Power Consumption: The TLV3492AID operates with a quiescent current as low as 0.5 μA per channel, which is ideal for extending battery life in portable applications.
  • Wide Supply Voltage Range: This device supports a broad supply voltage range from 1.8V to 5.5V, providing flexibility in various operating environments and compatibility with multiple logic levels.
  • Fast Response Time: Despite its low power usage, the TLV3492AID does not compromise on speed, offering a typical response time of 20 μs, ensuring quick and reliable operations.
  • Push-Pull Outputs: The comparator features push-pull outputs that can directly drive either logic inputs or optocouplers, simplifying design and reducing component count.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents erratic output behavior in the presence of noise, making it suitable for noisy environments.

Applications

The TLV3492AID is versatile and can be used in a myriad of applications, including but not limited to:

  • Portable Medical Devices
  • Alarm and Security Systems
  • Energy Management
  • Low-Power Logic Systems
  • Window Comparators

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TLV3492AID is no exception. It is available in a small 8-pin SOIC package, making it suitable for space-constrained applications. The device is also characterized for operation from -40°C to 125°C, ensuring reliable performance over a wide temperature range.

Ordering Information

The TLV3492AID is available for order under the part number TLV3492AID. For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments official website or contact your local Texas Instruments sales office.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7703 $53.1090
70+ $1.4526 $101.6820
110+ $1.4072 $154.7920
150+ $1.3618 $204.2700
190+ $1.3164 $250.1160
255+ $1.1802 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess