EN
  • EN
  • DE

TLV3691IDPFR

Part No TLV3691IDPFR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR NANO-POWER 6X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 0.9 V to 6.5 V, ±0.45 V to 3.25 V
Voltage - Input Offset (Max) 3mV
Current - Input Bias (Max) 100pA
Current - Output (Typ) 42mA
Current - Quiescent (Max) 150nA
Propagation Delay (Max) 35μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-X2SON (1x1)
Win Source Part Number 1109450-TLV3691IDPFR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian TLV3691IDPFR CAD Model

Description

Overview of Texas Instruments TLV3691IDPFR

The TLV3691IDPFR is a cutting-edge, low-power comparator from Texas Instruments (TI) that offers a multitude of features for a wide range of applications. This device is part of the TLV3691 family, known for its ultra-low power consumption and tiny form factor, making it ideal for portable and battery-powered systems where power efficiency is crucial.

The TLV3691IDPFR operates with a single supply voltage that can range from 1.6V to 5.5V, which allows for flexible integration into various circuit designs without the need for level shifting. This supply voltage range also makes it compatible with most low-voltage microcontrollers and other digital systems.

One of the key features of the TLV3691IDPFR is its nanopower operation. With a typical quiescent current of just 0.24 μA, this comparator is designed to minimize power consumption, extending the life of battery-operated devices. Despite its low power usage, the TLV3691IDPFR does not compromise on speed, offering a fast propagation delay of typically 20 μs.

The device comes in a compact 6-pin DPF (SOT-23) package, which is suitable for space-constrained applications. Its small footprint allows for high-density mounting and can contribute to reducing the overall size of electronic systems.

The TLV3691IDPFR also features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design process. This output type ensures compatibility with a variety of digital logic families. Additionally, the device boasts a no-phase inversion with overdriven inputs, ensuring reliable operation even under challenging conditions.

With its robust performance and ultra-low power consumption, the TLV3691IDPFR is an excellent choice for applications such as sensor interfaces, battery monitoring, threshold detection, and portable medical devices. Its ability to operate at low voltages while maintaining fast response times makes it an invaluable component in modern, energy-sensitive electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $20.7427
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $4.3657
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 8MSOP
Lowest to $7.1279
Texas Instruments
IC OPAMP / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $4.3321
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $2.4910
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $1.6625
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.3966
Texas Instruments
AUTOMOTIVE QUALIFIED DUAL DIFFER / Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7789 $50.6285
160+ $0.6391 $102.2560
245+ $0.6191 $151.6795
335+ $0.5992 $200.7320
435+ $0.5792 $251.9520
580+ $0.5193 $301.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess