EN
  • EN
  • DE
  • IT

TLV3601QDCKRQ1

Part No TLV3601QDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP  /  Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.4V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1µA @ 5V
Current - Output (Typ) 30mA @ 5V
Current - Quiescent (Max) 7mA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 3.5ns
Hysteresis 60mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting SMD (SMT)
Supplier Device Package SC-70-5
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV3601QDCKRQ1TR
Standard Package 3,000
Win Source Part Number 1131146-TLV3601QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV3601QDCKRQ1 CAD Model

Description

The TLV3601QDCKRQ1 from Texas Instruments is a high-speed, automotive-grade comparator that offers a perfect blend of speed, precision, and power efficiency. This comparator is specifically designed to meet the rigorous standards of the automotive industry, making it ideal for a wide range of applications in vehicle electronics, such as sensor interfacing, level shifting, and signal detection.

Key Features

  • Fast Propagation Delay: With a propagation delay of just 4.5 ns, the TLV3601QDCKRQ1 ensures rapid response times, which is critical for high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed performance, this comparator maintains low power consumption, making it suitable for power-sensitive automotive applications.
  • Wide Supply Range: It operates over a wide supply range of 2.7 V to 5.5 V, providing design flexibility for various electronic systems.
  • Push-Pull Outputs: The push-pull outputs of the TLV3601QDCKRQ1 eliminate the need for external pull-up resistors, simplifying design and reducing component count.
  • Automotive Qualification: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.

Applications

The TLV3601QDCKRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Engine control units (ECUs)
  • Transmission control modules
  • Electric power steering systems
  • LiDAR and radar systems
  • Anti-lock braking systems (ABS)

Package and Availability

This high-performance comparator comes in a compact, surface-mount package (SC-70), which is ideal for space-constrained applications. The device's small footprint allows for high-density mounting and is compatible with automated assembly processes, ensuring ease of integration into automotive systems.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for assistance in integrating the TLV3601QDCKRQ1 into your automotive designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.9537
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.7462
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.7999
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.1704
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3321 $51.9852
29+ $3.5546 $103.0834
44+ $3.4435 $151.5140
61+ $3.3324 $203.2764
78+ $3.2213 $251.2614
104+ $2.8881 $300.3624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess