EN
  • EN
  • DE

TLV5613IPW

Part No TLV5613IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 12-BIT CMOS DAC 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±1.5, ±0.4
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 144615-TLV5613IPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5613IPW CAD Model

Description

Product Overview: Texas Instruments TLV5613IPW

The TLV5613IPW is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications. This 12-bit DAC features an integrated output amplifier and is housed in a compact TSSOP package, making it an excellent choice for space-constrained applications.

Key Features

  • Resolution: The TLV5613IPW offers a 12-bit resolution, providing fine granularity for analog output signals, which is essential for applications requiring precise control and high levels of accuracy.
  • Interface: It comes with a user-friendly serial interface that supports high-speed SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Update Rate: With a fast update rate, this DAC can handle dynamic signals and rapidly changing conditions, making it suitable for real-time applications.
  • Voltage Reference: An integrated, programmable voltage reference allows users to set the full-scale output voltage, providing flexibility for different output ranges.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Settling Time: The DAC exhibits a fast settling time, minimizing delay and enhancing performance in closed-loop control systems and digital waveform generation.

Applications

The TLV5613IPW is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Motor Control
  • Programmable Voltage and Current Sources

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TLV5613IPW is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. Users can trust this DAC to perform consistently in challenging environments and throughout extended operational lifetimes.

In conclusion, the TLV5613IPW from Texas Instruments is a high-performance, reliable DAC solution that offers precision, flexibility, and ease of use for a wide range of applications. Its compact form factor and low power consumption make it an excellent choice for designers looking to optimize their system's performance and efficiency.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6410 $57.8460
13+ $7.9106 $102.8378
20+ $7.6634 $153.2680
27+ $7.4162 $200.2374
35+ $7.1690 $250.9150
47+ $6.4274 $302.0878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess