EN
  • EN
  • DE

TLV62150RGTR

Part No TLV62150RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Output Current 1A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 131078-TLV62150RGTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV62150RGTR CAD Model

Description

Overview of the Texas Instruments TLV62150RGTR

The Texas Instruments TLV62150RGTR is a high-efficiency synchronous step-down converter part of the industry-leading power management integrated circuits. This device is designed to deliver a continuous output current of up to 3 Amps while maintaining a compact footprint suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The TLV62150RGTR operates over a wide input voltage range from 3V to 17V, making it versatile for various applications including industrial, automotive, and consumer electronics.
  • High-Efficiency Synchronous Mode: With its synchronous step-down regulator topology, the device achieves high efficiency across a wide load range, which is critical for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 6V, which allows for flexibility in powering different circuits that require various voltage levels.
  • Power Save Mode: It includes a power save mode that reduces the switching frequency under light-load conditions, thus increasing efficiency and conserving power.
  • Thermal and Over-Current Protection: The TLV62150RGTR is equipped with thermal shutdown and over-current protection features that safeguard the device and the system under extreme conditions.
  • Small Package: It comes in a 16-pin QFN package that is suitable for automated assembly processes and helps in reducing the overall solution size.

Applications

The device is ideal for a broad range of applications, including:

  • Portable and battery-powered equipment
  • Point of Load conversions from 5V or 12V rails
  • Networking, telecom, and computing systems
  • Industrial and automotive applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TLV62150RGTR is no exception and is designed to meet the stringent requirements of the most demanding applications. It is RoHS compliant and is designed for long-term performance.

In summary, the TLV62150RGTR from Texas Instruments is an efficient, versatile, and reliable solution for a wide array of power management needs. Its combination of features and protections ensures that it can deliver the performance required for modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9933 $54.6315
125+ $0.8150 $101.8750
190+ $0.7896 $150.0240
265+ $0.7641 $202.4865
340+ $0.7386 $251.1240
455+ $0.6622 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,140 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess