EN
  • EN
  • DE

TLV62569PDDCR

Part No TLV62569PDDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A TSOT23-6 / 2-A High Efficiency Synchronous Buck Converter in SOT Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Current - Output 2A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810057-TLV62569PDDCR
Ultra Librarian 3D Model Ultra Librarian TLV62569PDDCR CAD Model

Description

Introducing the TLV62569PDDCR from Texas Instruments

The TLV62569PDDCR is a high-efficiency, synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact, integrated circuit is engineered to provide a reliable power solution for a wide array of portable and space-constrained applications.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, making it suitable for use with standard power supplies, including 3.3V and 5V rails.
  • Adjustable Output Voltage: Users can adjust the output voltage from as low as 0.6V up to the input voltage, ensuring versatility and compatibility with various low-power devices and microprocessors.
  • High Efficiency: With a peak efficiency of 95%, the TLV62569PDDCR minimizes energy loss, thereby extending battery life in portable applications.
  • Current Capability: The converter can deliver up to 2A of continuous output current, sufficient for a wide range of medium-power requirements.
  • Switching Frequency: The device features a 1.5MHz fixed switching frequency, which allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint on the PCB.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Package: The TLV62569PDDCR is offered in a small 6-pin SOT-23 package, ideal for space-constrained applications.

Applications

The TLV62569PDDCR is designed for a broad range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless networking devices
  • Smartphones and tablets
  • Wearable technology
  • Power supply for microcontrollers and DSPs

With its combination of features, the TLV62569PDDCR from Texas Instruments stands out as a robust and efficient solution for designers seeking to optimize their power management systems in compact and portable devices. Its ease of integration, coupled with TI's reputation for quality and reliability, makes this step-down converter a go-to choice for engineers across industries.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1352 $50.0240
905+ $0.1110 $100.4550
1,400+ $0.1075 $150.5000
1,925+ $0.1040 $200.2000
2,490+ $0.1006 $250.4940
3,330+ $0.0902 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,600 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess