EN
  • EN
  • DE

TLV62569PDRLT

Part No TLV62569PDRLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SOT563 / Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TLV62569
Other Names 296-47563-6,296-47563-1,296-47563-2
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249747-TLV62569PDRLT
Ultra Librarian 3D Model Ultra Librarian TLV62569PDRLT CAD Model

Description

The TLV62569PDRLT by Texas Instruments is a high-efficiency, synchronous step-down DC-DC converter tailored for compact, space-sensitive applications. Designed to manage a wide input voltage range of 2.5V to 5.5V, this converter is a versatile solution for various portable and battery-powered devices. It is especially suitable for products requiring a regulated power supply with an adjustable output voltage from as low as 0.6V up to 85% of the input voltage.

With an output current capability of up to 2A, the TLV62569PDRLT can comfortably power a broad range of electronic components. The device features a 1.5MHz fixed switching frequency, which enables the use of small surface-mount inductors and capacitors, thus reducing the overall solution size and saving valuable board space.

Efficiency is a key aspect of the TLV62569PDRLT, with its advanced control scheme providing excellent transient response and maintaining tight regulation across the full range of operating conditions. This is critical for ensuring the stability and longevity of sensitive electronic circuits. Additionally, the device includes a Power Save Mode that enhances efficiency at light loads, making it ideal for battery life-critical applications.

Protection features are also embedded in the TLV62569PDRLT, including overcurrent protection, thermal shutdown, and undervoltage lockout, which collectively safeguard the device and the system it powers from potential damage due to abnormal operating conditions. The device is offered in a small 2x2mm WSON-6 package, which is highly conducive for space-constrained applications.

The TLV62569PDRLT is part of Texas Instruments' extensive portfolio of power management solutions, reflecting the company's commitment to providing innovative, reliable, and efficient components. Whether for consumer electronics, IoT devices, or wearable technology, the TLV62569PDRLT is an excellent choice for designers looking to optimize power consumption and extend battery life without compromising performance.

For detailed specifications, application notes, and evaluation resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for additional assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0005 $50.0250
125+ $0.8210 $102.6250
190+ $0.7953 $151.1070
260+ $0.7697 $200.1220
340+ $0.7440 $252.9600
450+ $0.6670 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess