EN
  • EN
  • DE

TLV70012QDDCRQ1

Part No TLV70012QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.3A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 300mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109586-TLV70012QDDCRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70012QDDCRQ1 CAD Model

Description

Product Overview: TLV70012QDDCRQ1 from Texas Instruments

The TLV70012QDDCRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments to meet the rigorous demands of automotive and industrial applications. This efficient and reliable regulator offers a fixed output voltage of 1.2V, which is ideal for powering sensitive microcontrollers, sensors, and other electronic devices that require a stable voltage supply.

Key Features

  • Output Voltage: Fixed 1.2V with excellent load and line regulation.
  • High Accuracy: Output voltage accuracy is maintained within ±2% over temperature, line, and load variations.
  • Low Dropout: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Current Rating: Capable of delivering up to 200mA of continuous output current.
  • Stable Operation: Stable with low equivalent series resistance (ESR) ceramic capacitors, reducing the amount of required external components.
  • Thermal Performance: Features thermal shutdown and overcurrent protection, safeguarding the device and downstream components from damage.
  • Automotive Qualified: Meets the AEC-Q100 standards for automotive qualification, ensuring operation under extreme conditions.
  • Package: Available in a small, 5-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The TLV70012QDDCRQ1 is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive infotainment and body electronics
  • Power supplies for sensors and microcontrollers
  • Industrial control systems
  • Portable and battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the TLV70012QDDCRQ1 is manufactured to the highest quality standards, ensuring reliable performance in critical systems. The device's robust design and built-in protection features make it a trusted choice for engineers and designers looking for a dependable power management solution.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to €0.9236
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to €2.2249
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to €0.7916
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to €0.2692
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to €0.3958

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ €0.4799 €45.5870
235+ €0.3937 €92.5280
360+ €0.3814 €137.3064
495+ €0.3691 €182.6930
640+ €0.3568 €228.3762
855+ €0.3199 €273.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess