EN
  • EN
  • DE

TLV70015DCKR

Part No TLV70015DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.2A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 033142-TLV70015DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70015DCKR CAD Model

Description

Product Overview: TLV70015DCKR from Texas Instruments

The TLV70015DCKR is a highly efficient, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact and reliable regulator is ideal for space-constrained applications that require a stable power supply. With a fixed output voltage of 1.5V, it is perfect for powering sensitive electronic components that operate at low voltage levels.

The TLV70015DCKR comes in a 5-Pin SC-70 package, which is known for its small footprint, making it an excellent choice for portable and battery-powered devices such as smartphones, tablets, and medical equipment. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which helps to maximize battery life in portable applications.

Key Features

  • High Accuracy: This LDO regulator provides excellent load and line regulation, ensuring a stable output voltage even under varying load conditions and input voltage fluctuations.
  • Low Dropout: With a dropout voltage as low as 250mV at full load, it facilitates efficient use of power and extends battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of typically 31 µA, which is ideal for battery-powered applications where power conservation is critical.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to overheating and excessive current draw.
  • Wide Operating Temperature Range: The TLV70015DCKR operates over a broad temperature range from -40°C to 125°C, ensuring reliability across diverse environmental conditions.

Applications

The versatility of the TLV70015DCKR allows it to be used in a wide array of applications. It is particularly well-suited for use in power-sensitive devices such as RF and analog circuits, microcontrollers, and precision sensors. Its stable output and low noise characteristics also make it an excellent choice for applications in audio and video equipment, and portable communication devices.

In conclusion, the TLV70015DCKR from Texas Instruments is a high-performance, low-dropout voltage regulator that offers both precision and efficiency, making it an indispensable component for modern electronic applications that demand consistent power delivery.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1432 $50.1200
855+ $0.1175 $100.4625
1,320+ $0.1139 $150.3480
1,815+ $0.1102 $200.0130
2,350+ $0.1065 $250.2750
3,145+ $0.0955 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess