EN
  • EN
  • DE

TLV70028QDDCRQ1

Part No TLV70028QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 200MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA SOT-23-THIN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name TLV70028
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40607-1, TLV70028QDDCRQ1-ND, -296-40607-1-ND, 296-40607-6, 296-40607-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900238-TLV70028QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TLV70028QDDCRQ1 CAD Model

Description

The TLV70028QDDCRQ1 from Texas Instruments is a high-performance, automotive-grade low-dropout regulator designed to deliver a stable and reliable power supply in a wide range of automotive applications. This LDO is optimized for operation in harsh automotive environments, making it an ideal choice for powering sensitive microcontrollers, sensors, and other electronic components in vehicles.

Key Features

  • Output Voltage: Precisely regulated 2.8V output, suitable for powering a variety of automotive electronics.
  • High Accuracy: Offers excellent regulation with a low dropout voltage, ensuring a consistent power supply even during fluctuations in input voltage or load conditions.
  • Current Capacity: Capable of delivering up to 200mA of continuous output current, meeting the demands of most low-power applications.
  • Thermal Protection: Integrated thermal shutdown feature safeguards the device against overheating, enhancing system reliability.
  • Overcurrent Protection: Built-in current limit function prevents damage from excessive load conditions.
  • Automotive Qualifications: Designed to meet the stringent requirements of the automotive industry, with qualifications such as AEC-Q100.
  • Package: Available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The TLV70028QDDCRQ1 is versatile and can be used in various automotive systems, including infotainment, body control modules, and advanced driver assistance systems (ADAS). Its robust design ensures reliable performance in applications that require a stable voltage supply, even in the face of challenging temperature and voltage conditions typically found in automotive environments.

Support & Reliability

Texas Instruments provides comprehensive technical support for the TLV70028QDDCRQ1, including detailed datasheets, application notes, and design resources. Customers can also benefit from TI's extensive automotive service and support infrastructure, ensuring the long-term reliability and availability of this critical component in automotive designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6001 $51.0085
205+ $0.4924 $100.9420
315+ $0.4770 $150.2550
435+ $0.4616 $200.7960
565+ $0.4462 $252.1030
750+ $0.4001 $300.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess