EN
  • EN
  • DE

TLV70030DDCR

Part No TLV70030DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.2A 5SOT / LDO Regulator Pos 3V 0.2A 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033156-TLV70030DDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV70030
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70030DDCR CAD Model

Description

Product Overview: Texas Instruments TLV70030DDCR

The TLV70030DDCR is a high-performance, low-dropout (LDO) voltage regulator from the esteemed semiconductor manufacturer, Texas Instruments (TI). This regulator is designed to deliver a fixed output voltage of 3.0V with an impressive accuracy, making it an ideal solution for powering sensitive electronic circuits that require a stable and precise voltage supply.

Key Features

  • Output Voltage: The device provides a fixed output of 3.0V, which is suitable for a wide range of applications, including microcontrollers, sensors, and analog circuits.
  • High Accuracy: With a precision output voltage, the TLV70030DDCR ensures reliable performance for critical applications where voltage stability is paramount.
  • Low Dropout: The LDO design allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable devices.
  • Current Capacity: Capable of delivering up to 200mA of continuous output current, this regulator can power a variety of low-power devices and systems.
  • Low Quiescent Current: The device features a very low quiescent current, which minimizes power consumption when in standby mode, making it ideal for battery-powered applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the load from damage due to excessive temperature or current conditions.
  • Small Package Size: The TLV70030DDCR comes in a small SOT-23 package, which is optimal for space-constrained applications.

Applications

The TLV70030DDCR is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for microcontrollers and digital ICs
  • Healthcare and medical equipment
  • Consumer electronics

Conclusion

In summary, the Texas Instruments TLV70030DDCR is a robust and reliable LDO voltage regulator that offers precision, efficiency, and compactness. Its comprehensive protection features and low power consumption make it an excellent choice for engineers and designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to €0.1979
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to €2.7706
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to €1.2666
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to €0.5277
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to €0.3958

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ €0.1242 €45.3345
890+ €0.1020 €90.7733
1,380+ €0.0987 €136.2457
1,900+ €0.0956 €181.5557
2,455+ €0.0924 €226.7991
3,285+ €0.0829 €272.2057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,420 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess