EN
  • EN
  • DE

TLV70233QDSERQ1

Part No TLV70233QDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name TLV70233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51717-6, TLV70233QDSERQ1-ND, 296-51717-2, 296-51717-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900248-TLV70233QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TLV70233QDSERQ1 CAD Model

Description

Product Overview: TLV70233QDSERQ1 from Texas Instruments

The TLV70233QDSERQ1 is a high-quality, automotive-grade low-dropout regulator (LDO) from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This LDO is part of the TLV702 series, which is known for its low quiescent current and high accuracy, making it ideal for power-sensitive applications.

With an output voltage of 3.3V, this device is perfect for powering microcontrollers, sensors, and other automotive electronics that require a stable and precise voltage source. The TLV70233QDSERQ1 can deliver up to 300mA of output current, which is sufficient for a wide range of applications within the vehicle.

The device is characterized for operation from –40°C to 125°C, ensuring reliable performance under extreme temperature conditions typically found in automotive environments. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications where every millivolt counts.

Safety and reliability are paramount in automotive applications. The TLV70233QDSERQ1 comes with built-in features such as over-current protection and thermal shutdown to prevent damage to the device and the system it is part of in the event of abnormal operating conditions. Additionally, the device has a low quiescent current, which contributes to the overall energy efficiency of the system and extends battery life.

This LDO is available in a small, leaded SOT-23 package that is suitable for space-constrained applications. Its compact size, combined with the high level of integration, makes it an excellent choice for modern automotive electronics where space is at a premium and reliability cannot be compromised.

Overall, the TLV70233QDSERQ1 is a robust, efficient, and reliable power management solution from Texas Instruments that embodies the quality and performance expected in the automotive sector. Its features and specifications make it an ideal choice for designers looking to improve the power efficiency and reliability of their automotive systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8344 $50.0640
150+ $0.6847 $102.7050
230+ $0.6633 $152.5590
315+ $0.6419 $202.1985
405+ $0.6205 $251.3025
540+ $0.5563 $300.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess