EN
  • EN
  • DE

TLV70528YFPR

Part No TLV70528YFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.2A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 315μA
PSRR 80dB to 55dB (10kHz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.145V @ 200mA
Mounting SMD (SMT)
Case / Package 4-DSBGA (0.8x0.8)
Win Source Part Number 109872-TLV70528YFPR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV70528YFPR CAD Model

Description

Introducing the TLV70528YFPR Voltage Regulator by Texas Instruments

The TLV70528YFPR is a high-performance, low-dropout (LDO) voltage regulator designed by the renowned Texas Instruments, a leader in semiconductor solutions. This compact and efficient regulator is ideal for a wide range of applications, from consumer electronics to industrial systems, where space is at a premium and power efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is essential for stable operation in electronic circuits.
  • High Accuracy: With an impressive accuracy level, the TLV70528YFPR ensures reliable performance for sensitive electronic components.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, thereby improving efficiency.
  • Current Capacity: Capable of delivering up to 200 mA of continuous output current, this regulator can power a variety of low-power devices.
  • Power-Saving Modes: It includes power-saving modes that reduce consumption when the connected devices are in standby, making it an energy-efficient choice.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, ensuring long-term reliability.
  • Package: The TLV70528YFPR comes in a compact 4-pin DSBGA package, which is perfect for space-constrained applications.

Applications

The versatility of the TLV70528YFPR allows it to be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for cameras and RF modules
  • Microcontroller power supplies

Reliability and Support

With Texas Instruments' commitment to quality, the TLV70528YFPR is manufactured to the highest standards, ensuring dependable performance in even the most demanding conditions. Furthermore, TI provides extensive technical support, including detailed datasheets, application notes, and design resources to assist developers in integrating this regulator into their designs seamlessly.

In summary, the TLV70528YFPR from Texas Instruments is a robust, efficient, and versatile voltage regulator that meets the needs of modern electronic devices requiring stable power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2705 $50.0425
455+ $0.2220 $101.0100
700+ $0.2150 $150.5000
965+ $0.2081 $200.8165
1,245+ $0.2012 $250.4940
1,665+ $0.1804 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess