EN
  • EN
  • DE

TLV70710DQNR

Part No TLV70710DQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1V 0.2A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Dropout Voltage-Max 0.36V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB to 50dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1109652-TLV70710DQNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70710DQNR CAD Model

Description

Product Overview: TLV70710DQNR by Texas Instruments

The TLV70710DQNR is a high-performance, low-dropout regulator (LDO) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This LDO offers an optimal solution for a variety of applications that require efficient power management with minimal power loss. Its compact form factor and high reliability make it suitable for portable electronics, wireless communication devices, and other power-sensitive applications.

Key Features:

  • Output Voltage: The TLV70710DQNR provides a fixed output voltage of 1.0V, which is ideal for stable and consistent power supply needs.
  • High Accuracy: With an output voltage accuracy of ±1%, this LDO ensures precise power delivery, which is crucial for sensitive electronic components.
  • Low Dropout: It offers a very low dropout voltage, which enhances efficiency by allowing the device to operate effectively even when the input-to-output voltage differential is minimal.
  • Current Capability: The device is capable of delivering up to 200 mA of output current, making it suitable for a wide range of applications.
  • Stable with Low-ESR Capacitors: It is designed to be stable with ceramic capacitors that have a low equivalent series resistance (ESR), which are commonly used in modern electronics for their reliability and size benefits.
  • Power-Saving Mode: The TLV70710DQNR features a power-saving mode that reduces quiescent current, thereby conserving energy when the load demand is low.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the system from damage due to excessive heat or load conditions.

Package and Availability:

The TLV70710DQNR comes in a compact X2SON package, which is highly space-efficient, making it an excellent choice for portable and space-constrained applications. This product is available in tape and reel packaging, which facilitates ease of manufacturing and assembly processes for high-volume production.

Applications:

Designed for versatility, the TLV70710DQNR can be used in various applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless LAN and Bluetooth Modules
  • Portable Medical Devices
  • Wearable Technology
  • GPS Devices

With its advanced features and reliable performance, the TLV70710DQNR from Texas Instruments stands out as an excellent choice for designers and engineers looking to enhance the power efficiency and performance of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1760 $50.1600
695+ $0.1444 $100.3580
1,075+ $0.1399 $150.3925
1,480+ $0.1354 $200.3920
1,910+ $0.1309 $250.0190
2,560+ $0.1174 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess