EN
  • EN
  • DE

TLV70730DQNR

Part No TLV70730DQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.2A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.27V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB to 50dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.22V @ 150mA
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 120789-TLV70730DQNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70730DQNR CAD Model

Description

Overview of TLV70730DQNR from Texas Instruments

The TLV70730DQNR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a steady and reliable power supply in a wide range of applications. This regulator is especially suited for portable and battery-powered devices due to its low quiescent current, high accuracy, and small form factor.

Key Features

  • Output Voltage: The TLV70730DQNR provides a fixed output voltage of 3.0V, which is ideal for powering 3V logic and analog circuits.
  • High Accuracy: This device maintains excellent regulation with an accuracy of 2%, ensuring stable voltage supply even under varying load conditions.
  • Low Dropout: With a typical dropout voltage of just 250 mV at full load, the TLV70730DQNR can operate efficiently even when the input voltage is close to the output voltage, which is critical for battery-operated devices.
  • Low Quiescent Current: The quiescent current is as low as 35 µA, which minimizes power consumption when the device is in idle mode, thus prolonging battery life.
  • High PSRR: The Power Supply Rejection Ratio (PSRR) of 65 dB at 1 kHz means that the TLV70730DQNR can effectively suppress variations in the input voltage, providing a more stable output.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the load from damage due to overheating and excessive current draw.
  • Small Package: The regulator is available in a tiny 1mm x 1mm DQN package, making it an excellent choice for space-constrained applications.

Applications

The TLV70730DQNR is versatile and can be used in a variety of applications, including:

  • Smartphones and tablets
  • Wireless communication devices
  • Portable media players
  • Wearable technology
  • Medical devices
  • Power management for sensors and microcontrollers

With its combination of high performance, reliability, and compact size, the TLV70730DQNR from Texas Instruments is an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1950 $50.7000
625+ $0.1600 $100.0000
970+ $0.1550 $150.3500
1,335+ $0.1500 $200.2500
1,725+ $0.1450 $250.1250
2,310+ $0.1300 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,350 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess