EN
  • EN
  • DE

TLV71210DBVT

Part No TLV71210DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1V 0.3A SOT23-5 / LDO Regulator Pos 1V 0.3A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1V
Output Current 300mA
Operating Supply Current 55μA ~ 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 797157-TLV71210DBVT
Popularity Medium
Supply and Demand Status Balance
Family Name TLV71210
Introduction Date October 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV71210DBVT CAD Model

Description

Introducing the TLV71210DBVT from Texas Instruments

The TLV71210DBVT is a state-of-the-art low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the stringent requirements of modern electronic devices. This compact and efficient LDO offers a fixed output voltage of 1.0V, which is ideal for providing stable power to sensitive components such as microprocessors, sensors, and RF circuits.

With an impressive load regulation and line regulation performance, the TLV71210DBVT ensures a consistent output even under varying input voltages and load conditions. This makes it an excellent choice for applications that demand a high level of precision and reliability.

The device is housed in a small SOT-23-5 package, making it suitable for space-constrained applications. Despite its diminutive size, the TLV71210DBVT packs a powerful punch with an output current capability of up to 150 mA. This makes it well-suited for portable and battery-powered devices, where power efficiency is paramount.

Furthermore, the TLV71210DBVT features a low quiescent current, which significantly extends battery life in portable applications. The device also includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring that your product is safeguarded against potential damage caused by abnormal operating conditions.

One of the notable advantages of the TLV71210DBVT is its low dropout voltage, which allows it to continue delivering a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in scenarios where the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.

Overall, the TLV71210DBVT from Texas Instruments is a robust and reliable LDO voltage regulator that offers a perfect blend of performance, protection, and power efficiency. Its small footprint, coupled with its impressive features, makes it an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

Whether you are developing portable electronics, IoT devices, or any application that requires a clean and stable power supply, the TLV71210DBVT is a component that can help you achieve your design goals with confidence.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4959 $52.0695
250+ $0.4069 $101.7250
385+ $0.3942 $151.7670
525+ $0.3815 $200.2875
680+ $0.3688 $250.7840
910+ $0.3306 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess