EN
  • EN
  • DE

TLV73315PQDRVRQ1

Part No TLV73315PQDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TLV733
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44835-1, 296-44835-6, 296-44835-1, 296-44835-2, TLV73315PQDRVRQ1-ND, -296-44835-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900277-TLV73315PQDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV73315PQDRVRQ1 CAD Model

Description

Introducing the TLV73315PQDRVRQ1 from Texas Instruments

The TLV73315PQDRVRQ1 is a state-of-the-art low-dropout (LDO) voltage regulator designed by Texas Instruments, specifically engineered to meet the rigorous demands of automotive applications. This high-performance component is an ideal choice for power-sensitive systems, offering a steady and reliable power supply with a fixed output voltage of 1.5V.

With an impressive input voltage range of 2.5V to 5.5V, the TLV73315PQDRVRQ1 provides a versatile solution for various automotive circuits. The device is capable of delivering an output current of up to 300mA, which ensures sufficient power for a wide range of electronic components within the vehicle, from sensors and microcontrollers to infotainment systems.

The LDO's low quiescent current contributes to its high efficiency, making it an eco-friendly choice that aligns with the growing demand for energy-efficient automotive technologies. Additionally, the TLV73315PQDRVRQ1 boasts excellent transient performance, which is crucial for maintaining stability and protecting sensitive automotive electronics from voltage spikes and fluctuations that commonly occur in the harsh electrical environment of vehicles.

One of the key features of this LDO is its thermal shutdown and overcurrent protection mechanisms, which safeguard the device and the system it powers from potential damage due to excessive heat or current. The TLV73315PQDRVRQ1 also includes an enable pin, allowing designers to control the power supply to their circuits, thereby reducing power consumption when the system is in standby or not in use.

Manufactured in a compact 2mm x 2mm WSON package, the TLV73315PQDRVRQ1 is designed for space-constrained applications, providing a powerful yet compact power management solution. Its robust design conforms to AEC-Q100 standards, ensuring reliability and performance under the extreme conditions typical in automotive environments.

In summary, the TLV73315PQDRVRQ1 from Texas Instruments is an optimal choice for automotive designers seeking a high-quality, reliable, and efficient power management solution. Its combination of low quiescent current, robust protection features, and compact size makes it a versatile and indispensable component in the development of modern automotive electronics.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9735 $53.5425
130+ $0.7988 $103.8440
195+ $0.7738 $150.8910
270+ $0.7489 $202.2030
350+ $0.7239 $253.3650
465+ $0.6490 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess