EN
  • EN
  • DE

TLV803EA24DCKR

Part No TLV803EA24DCKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description LOW-POWER VOLTAGE SUPERVISOR  /  Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.4V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV803EA24DCKRTR,296-TLV803EA24DCKRDKR,296-TLV803EA24DCKRCT
Standard Package 3,000
Win Source Part Number 968762-TLV803EA24DCKR
Ultra Librarian 3D Model Ultra Librarian TLV803EA24DCKR CAD Model

Description

Product Overview: TLV803EA24DCKR by Texas Instruments

The TLV803EA24DCKR is a compact, highly precise voltage supervisor designed to monitor power supplies in digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device ensures reliable operation of microprocessors, microcontrollers, and other voltage-sensitive components by resetting the system during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Supervision: The TLV803EA24DCKR supervises at a 2.4V threshold, which is ideal for 2.5V power rails commonly found in digital systems.
  • High Accuracy: This device offers a high threshold accuracy of ±1%, providing precise monitoring to prevent system failures due to voltage fluctuations.
  • Low Power Consumption: With a quiescent current of just 3.3 µA, it contributes to the overall energy efficiency of the system it is monitoring.
  • Reset Time Delay: It features an adjustable delay time after the voltage drops below the threshold, which can be set by an external capacitor to ensure proper system reset.
  • Open-Drain Reset Output: The open-drain output allows for the flexibility to connect to different logic levels for system reset signaling.

Applications

  • Portable and Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Data Storage Devices
  • Industrial Equipment
  • Networking and Telecommunications

Package and Availability

The TLV803EA24DCKR comes in a compact, 5-pin SC-70 package, making it suitable for space-constrained applications. Its small form factor does not compromise on the robustness and reliability expected from Texas Instruments components. This product is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

With its precise voltage monitoring capabilities and low power consumption, the TLV803EA24DCKR by Texas Instruments stands out as an essential component for maintaining system integrity across a wide range of electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5016 $50.1600
245+ $0.4116 $100.8420
380+ $0.3987 $151.5060
520+ $0.3859 $200.6680
675+ $0.3730 $251.7750
900+ $0.3344 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess