EN
  • EN
  • DE

TLV9002QDGKRQ1

Part No TLV9002QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 400 µV
Current - Supply 60µA (x4 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV9002QDGKRQ1CT,296-TLV9002QDGKRQ1TR,296-TLV9002QDGKRQ1DKR
Standard Package 2,500
Win Source Part Number 973705-TLV9002QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV9002QDGKRQ1 CAD Model

Description

Product Overview: TLV9002QDGKRQ1 from Texas Instruments

The TLV9002QDGKRQ1 is a high-performance, automotive-grade operational amplifier from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This op-amp is characterized by its low power consumption, high accuracy, and robust design, making it an ideal choice for a variety of applications in automotive electronics.

Key Features

  • Low Power Consumption: The device operates with a quiescent current of just 900 µA per channel, which is beneficial for power-sensitive applications.
  • Wide Supply Range: It supports a wide supply range from 2.7 V to 5.5 V, providing flexibility in various circuit configurations.
  • High Gain Bandwidth: With a gain bandwidth of 8 MHz, the TLV9002QDGKRQ1 can handle high-speed signals, making it suitable for fast signal processing tasks.
  • Stable Over Temperature: The device maintains stability over a temperature range from -40°C to +125°C, ensuring reliable performance in harsh automotive environments.
  • Automotive Qualifications: As a Q1-grade product, it meets the AEC-Q100 standards for automotive reliability and performance.

Applications

The TLV9002QDGKRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Sensor signal conditioning
  • Audio and infotainment systems
  • Motor control circuits
  • Power supply control
  • Analog-to-digital converter drivers

Package and Quality

Housed in an 8-pin VSSOP package, the TLV9002QDGKRQ1 is designed for space-constrained applications. It also includes integrated ESD protection and is RoHS compliant, minimizing the environmental impact. The device's construction and testing are carried out with the highest quality standards to ensure that it meets the stringent requirements of the automotive industry.

In conclusion, the TLV9002QDGKRQ1 from Texas Instruments is a reliable, efficient, and versatile operational amplifier that offers the performance and durability needed for modern automotive applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1730 $50.1700
705+ $0.1420 $100.1100
1,095+ $0.1376 $150.6720
1,505+ $0.1331 $200.3155
1,945+ $0.1287 $250.3215
2,600+ $0.1154 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess