EN
  • EN
  • DE

TLV9024QPWRQ1

Part No TLV9024QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP  /  Comparator General Purpose Open-Drain, Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 70dB CMRR, 95dB
Propagation Delay (Max) 150ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV9024QPWRQ1TR
Standard Package 2,000
Win Source Part Number 984820-TLV9024QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLV9024QPWRQ1 CAD Model

Description

Overview of TLV9024QPWRQ1

The TLV9024QPWRQ1 is a robust, automotive-grade operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI). This high-performance device is specifically engineered to meet the stringent requirements of the automotive industry, offering exceptional reliability and functionality in a wide range of applications.

Key Features

  • Quad Operational Amplifiers: The TLV9024QPWRQ1 integrates four independent op-amps in a single package, providing compact and efficient solutions for various signal processing tasks.
  • Low-Voltage Operation: With an operating voltage range from 2.7V to 5.5V, this device is well-suited for battery-powered and low-voltage applications.
  • Extended Temperature Range: This op-amp is designed to perform reliably over an extended temperature range of -40°C to 125°C, making it ideal for harsh automotive environments.
  • Robust ESD Protection: The TLV9024QPWRQ1 comes with integrated electrostatic discharge (ESD) protection features, ensuring the device's resilience against ESD events.
  • Low Input Bias Current: The device features a low input bias current, reducing errors in high impedance sensor applications and precision circuits.
  • Automotive Qualifications: It meets the automotive industry's AEC-Q100 standards for reliability, making it suitable for use in critical automotive systems.

Applications

The TLV9024QPWRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Sensor signal conditioning
  • Audio systems
  • Power supply control
  • Analog filters
  • Motor control circuits

Package and Availability

The device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™ for enhanced thermal dissipation. TI ensures the availability of the TLV9024QPWRQ1 through their extensive distribution network, with options for bulk orders and sample requests to facilitate design and testing.

Conclusion

The TLV9024QPWRQ1 from Texas Instruments stands out as a high-quality, reliable solution for automotive electronics. Its combination of multiple op-amps, low-voltage operation, extended temperature range, and compliance with automotive standards make it an excellent choice for designers seeking performance and durability.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8082 $53.3148
33+ $3.1247 $103.1151
50+ $3.0270 $151.3500
69+ $2.9294 $202.1286
89+ $2.8318 $252.0302
119+ $2.5388 $302.1172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess