EN
  • EN
  • DE
  • IT

TM124BBK32S-80

Part No TM124BBK32S-80
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description DRAM MODULE, 1MX32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1341836-TM124BBK32S-80
Ultra Librarian 3D Model Ultra Librarian TM124BBK32S-80 CAD Model

Description

Product Overview: TM124BBK32S-80

The TM124BBK32S-80 is a cutting-edge integrated circuit developed by Texas Instruments, known for their innovative and reliable electronic components. This particular product is designed to cater to a wide range of applications, thanks to its versatile features and high-performance capabilities.

Key Features

  • High-Speed Performance: The TM124BBK32S-80 operates at a clock speed of 80 MHz, ensuring swift processing and efficient operation for demanding applications.
  • Advanced Memory: Equipped with a robust memory architecture, it provides ample storage for instructions and data, facilitating complex computations and multitasking.
  • Low Power Consumption: This product is designed with energy efficiency in mind, making it an ideal choice for battery-powered devices or applications where power conservation is critical.
  • Wide Operating Temperature Range: The TM124BBK32S-80 is built to withstand extreme conditions, operating reliably within a broad temperature spectrum.
  • Durable Design: Texas Instruments' commitment to quality ensures that this integrated circuit is robust and designed to last, even in harsh environments or continuous operation.

Applications

With its versatile nature, the TM124BBK32S-80 from Texas Instruments is suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

Parameter Value Clock Speed 80 MHz Memory Type Integrated Power Consumption Low Operating Temperature -40°C to +85°C

The TM124BBK32S-80 is a testament to Texas Instruments' dedication to providing high-quality, reliable components that push the boundaries of technology and innovation. Whether for industrial, automotive, consumer, communication, or medical applications, this integrated circuit is designed to deliver exceptional performance and durability.

You May Also Be Interested in

Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess