EN
  • EN
  • DE

TM4C1231H6PGEI

Part No TM4C1231H6PGEI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797188-TM4C1231H6PGEI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1231H6PGE
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TM4C1231H6PGEI CAD Model

Description

Product Overview: TM4C1231H6PGEI Microcontroller

The TM4C1231H6PGEI is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed to meet the rigorous demands of modern embedded applications. This versatile microcontroller is ideal for a variety of industrial, motion control, automotive, and consumer electronics applications due to its rich set of features and connectivity options.

Key Features:

  • Core: The TM4C1231H6PGEI is built around a 32-bit ARM Cortex-M4F core with a floating-point unit, running at up to 80 MHz. This provides a balanced combination of computing power and energy efficiency, enabling complex algorithm computations and real-time processing.
  • Memory: It comes with 256KB of flash memory, 32KB of SRAM, and 2KB of EEPROM, offering ample space for program storage and efficient data management.
  • Digital and Analog Features: The device includes a range of digital peripherals such as General-Purpose Input/Outputs (GPIOs), multiple timers, and Pulse Width Modulation (PWM) controllers. It also boasts advanced analog features like dual 12-bit Analog-to-Digital Converters (ADCs), analog comparators, and a variety of serial communication interfaces including I2C, SPI, and UARTs.
  • Connectivity: Enhanced connectivity options with integrated USB 2.0 Full-Speed device/host/OTG capabilities, alongside a CAN (Controller Area Network) module for automotive and industrial communication protocols.
  • Robustness: The TM4C1231H6PGEI is designed for reliability and robust operation with an industrial temperature range from -40°C to 85°C, ensuring performance in harsh environments.
  • Power Management: Sophisticated power management features including multiple power-saving modes, allowing for optimized power consumption tailored to the application's needs.

Development Support:

Developers can make use of Texas Instruments' comprehensive software ecosystem, which includes the TivaWare for C Series software suite. This suite provides a wealth of software libraries and examples to expedite development. Additionally, the microcontroller is supported by a range of development tools, including evaluation kits and debuggers, simplifying prototyping and debugging processes.

The TM4C1231H6PGEI microcontroller is a testament to Texas Instruments' commitment to providing advanced microcontroller solutions that enable designers to develop sophisticated products with reduced time-to-market and enhanced performance.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9492 $50.8476
8+ $13.9070 $111.2560
12+ $13.4724 $161.6688
16+ $13.0378 $208.6048
20+ $12.6032 $252.0640
27+ $11.2995 $305.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,886 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess