EN
  • EN
  • DE

TMDS320006711

Part No TMDS320006711
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320C6711 EVAL BRD / TMS320C6711 - DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part TMS320C6711
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341825-TMDS320006711
Ultra Librarian 3D Model Ultra Librarian TMDS320006711 CAD Model

Description

The TMDS320006711 from Texas Instruments is a state-of-the-art digital signal processor (DSP) that offers a blend of performance, power efficiency, and advanced features tailored for industrial, automotive, and consumer electronics applications. This high-performance processor is part of Texas Instruments' renowned TMS320 series, known for its robust architecture and flexible programming capabilities.

Key Features

  • High-Performance Processing: With a powerful core designed for complex mathematical computations, the TMDS320006711 is capable of handling a wide range of signal processing tasks at high speeds, making it ideal for real-time applications.
  • Low Power Consumption: Despite its impressive performance, this DSP is engineered to maintain low power consumption, which is crucial for battery-powered devices and applications where energy efficiency is a priority.
  • Advanced Peripherals: The device includes a variety of peripherals that facilitate connectivity and expandability, such as serial ports, timers, and support for multiple communication protocols.
  • Scalable Architecture: The scalable nature of the TMS320 series allows for easy integration into a range of products, from simple to complex systems, without significant redesign, ensuring a future-proof solution for evolving application needs.
  • Robust Development Tools: Texas Instruments provides comprehensive development tools for the TMDS320006711, including software libraries, development kits, and real-time debugging solutions that accelerate product development and time-to-market.
  • Quality and Reliability: As with all Texas Instruments products, the TMDS320006711 is manufactured to high-quality standards, ensuring reliability and performance consistency across various environmental conditions.

Applications

The TMDS320006711 is versatile and can be used in a multitude of applications, including:

  • Advanced audio processing for consumer electronics
  • Automotive infotainment and driver assistance systems
  • Industrial control systems
  • Communication infrastructure
  • Medical imaging and diagnostic equipment

With its combination of power, efficiency, and flexibility, the TMDS320006711 is well-suited for developers looking to push the boundaries of what's possible with digital signal processing.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess