EN
  • EN
  • DE

TMDS351PAGRG4

Part No TMDS351PAGRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DVI/HDMI SW 3-TO-1 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 64-TQFP (10x10)
Mounting Surface Mount
Win Source Part Number 055226-TMDS351PAGRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMDS351PAGRG4 CAD Model

Description

Introducing the TMDS351PAGRG4 from Texas Instruments

The TMDS351PAGRG4 is a state-of-the-art digital switch designed by Texas Instruments, renowned for their innovation in the semiconductor industry. This high-performance product is specifically engineered to facilitate seamless switching between multiple high-definition multimedia sources. It is an ideal solution for both consumer and professional applications where reliable and high-quality video signal transmission is essential.

At the heart of the TMDS351PAGRG4 is the ability to switch three HDMI/DVI signals, providing users with the flexibility to connect multiple devices like DVD players, game consoles, or computers to a single display. This switch is compliant with HDMI 1.3 specifications, ensuring support for deep color and high-bandwidth digital content protection (HDCP). It also supports a wide range of video resolutions, including 1080p, making it suitable for the latest high-definition displays.

The device features a 3-to-1 TMDS switch, which is critical for maintaining the integrity of the signal as it passes through. The TMDS351PAGRG4 is designed with low on-state resistance and low-capacitance IO ports, which minimizes signal degradation and ensures that the video quality is preserved even over long cable distances. This is particularly important for professional AV installations where signal integrity can make or break the viewing experience.

For ease of integration, the TMDS351PAGRG4 comes in a compact 38-pin TSSOP (Thin Shrink Small Outline Package) form factor. This small footprint allows for a more space-efficient design in end products, which is especially beneficial for sleek consumer electronics where internal real estate is at a premium.

Moreover, Texas Instruments has equipped this switch with an array of features to enhance performance and reliability. It includes pre-emphasis and equalization options to combat signal degradation over extended cable lengths, and its low-power operation helps to reduce thermal issues and increase system stability.

In summary, the TMDS351PAGRG4 from Texas Instruments is a versatile and reliable digital switch that offers exceptional performance for applications requiring high-quality video signal routing. Its compliance with HDMI 1.3, support for high-definition resolutions, and robust design make it a top choice for designers and engineers looking to create advanced multimedia systems.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0323 $50.8075
60+ $1.6675 $100.0500
93+ $1.6154 $150.2322
128+ $1.5633 $200.1024
166+ $1.5112 $250.8592
222+ $1.3549 $300.7878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess