EN
  • EN
  • DE

TMDSDVP648

Part No TMDSDVP648
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DIGITAL VID TMS320DM648 EVAL BRD / TMS320DM648 Digital Video DaVinci™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series DaVinci™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform Digital Video
Utilized IC / Part TMS320DM648
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341889-TMDSDVP648
Ultra Librarian 3D Model Ultra Librarian TMDSDVP648 CAD Model

Description

The TMDSDVP648 from Texas Instruments is a state-of-the-art digital signal processor (DSP) designed for high-performance applications requiring intensive computation and real-time processing. This powerful product is a part of Texas Instruments' extensive range of semiconductor technologies, which are renowned for their reliability, durability, and cutting-edge features.

Key Features

  • Advanced Processing Capabilities: The TMDSDVP648 is equipped with a high-speed core, providing exceptional computational power suitable for demanding tasks such as image and video processing, audio processing, and industrial control systems.
  • Integrated Memory: This DSP includes a robust internal memory architecture that ensures smooth data handling and efficient operation, minimizing the need for external memory components.
  • High-Speed Interfaces: With a variety of high-speed connectivity options, the TMDSDVP648 can easily interface with other components in a system, facilitating rapid data transfer and communication.
  • Low Power Consumption: Despite its impressive performance, the TMDSDVP648 is designed to be power-efficient, making it an ideal choice for portable and battery-operated devices where power conservation is critical.
  • Robust Security Features: Security is a priority for Texas Instruments, and the TMDSDVP648 includes advanced security features to protect intellectual property and prevent unauthorized access to data.

Applications

The versatility of the TMDSDVP648 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Advanced driver assistance systems (ADAS)
  • Professional audio equipment
  • Medical imaging devices
  • Telecommunications infrastructure
  • Industrial automation and control systems

Support and Resources

Texas Instruments provides comprehensive support for the TMDSDVP648, including detailed documentation, development tools, and a vibrant community forum for troubleshooting and sharing best practices. Customers can rely on Texas Instruments' global support network for any assistance required during development and product deployment.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess