EN
  • EN
  • DE

TMDSOSK5912-0E

Part No TMDSOSK5912-0E
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description OMAP5912 EVAL BRD / OMAP5912 OMAP™ DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part OMAP5912
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.41.0150
Win Source Part Number 1341920-TMDSOSK5912-0E
Ultra Librarian 3D Model Ultra Librarian TMDSOSK5912-0E CAD Model

Description

The TMDSOSK5912-0E is a state-of-the-art development product from Texas Instruments, designed to offer developers and engineers an efficient and versatile platform for building and testing applications targeted at embedded systems. This product is part of Texas Instruments' extensive range of development tools, which are known for their reliability and innovative features.

Key Features

  • High-Performance Processing: At the heart of the TMDSOSK5912-0E is a powerful processor that delivers the speed and efficiency needed for complex computations and signal processing tasks.
  • Flexible Connectivity: The board includes a variety of connectivity options, such as USB, Ethernet, and serial interfaces, enabling it to interface with a wide range of external devices and networks.
  • Robust Memory Architecture: With an ample amount of onboard memory, the TMDSOSK5912-0E can handle large datasets and support sophisticated applications that require substantial memory resources.
  • Advanced Peripherals: A suite of integrated peripherals, including A/D converters, D/A converters, and timers, provides the necessary tools for a wide array of application development scenarios.
  • Extensive Development Support: Texas Instruments offers comprehensive support for the TMDSOSK5912-0E through detailed documentation, software tools, and a strong community of users and experts.

Applications

The TMDSOSK5912-0E is ideal for a broad range of applications, particularly those requiring high-performance computation and real-time processing. It is well-suited for:

  • Industrial control systems
  • Automotive infotainment and telematics
  • Advanced audio and video processing
  • Wireless communication systems
  • Medical instrumentation

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including an extensive online knowledge base, software libraries, and reference designs, to accelerate development and bring products to market faster.

With the TMDSOSK5912-0E, Texas Instruments continues to demonstrate its commitment to providing industry-leading technology and support to the developer community, ensuring that your projects are built on a solid and dependable foundation.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess