EN
  • EN
  • DE

TMDXEPK470

Part No TMDXEPK470
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDXEPK470
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341725-TMDXEPK470
Ultra Librarian 3D Model Ultra Librarian TMDXEPK470 CAD Model

Description

The TMDXEPK470 from Texas Instruments is a comprehensive development kit designed to facilitate the evaluation and development of applications using the TMS470 microcontroller series. This robust development platform is an ideal choice for engineers and developers working on automotive, industrial, and high-performance control systems.

Key Features

  • High-Performance Microcontroller: The kit is built around the TMS470 microcontroller, which is known for its efficient performance, low power consumption, and enhanced real-time control capabilities.
  • Development Tools: Included with the TMDXEPK470 is a suite of software tools and libraries that are designed to streamline the development process. This includes an integrated development environment (IDE), real-time operating system (RTOS) support, and a range of example applications to help get started quickly.
  • Extensive Connectivity: The development kit offers a variety of connectivity options including CAN, USB, and serial interfaces, enabling easy integration with a wide range of peripherals and systems.
  • Onboard Debugging: An onboard JTAG interface allows for seamless debugging and programming, ensuring that developers can efficiently troubleshoot and optimize their applications.
  • Modular Design: The TMDXEPK470 features a modular design that allows for easy expansion and customization using plug-in modules and daughter cards. This flexibility makes it a versatile tool for a broad spectrum of development needs.

Applications

The TMDXEPK470 is suited for a variety of applications, particularly where robust control and reliable performance are critical. These applications include:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Robotics
  • Embedded systems

Support and Resources

Texas Instruments provides extensive support for the TMDXEPK470 development kit, including detailed documentation, a knowledge base, and an active community forum where users can share insights and ask questions. This support ensures that developers can make the most of the kit's capabilities and bring their projects to fruition with confidence.

You May Also Be Interested in

Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR SDP-CB1
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess