EN
  • EN
  • DE

MSP430F67471IPEUR

Part No MSP430F67471IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 128-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (20x14)
Win Source Part Number 789658-MSP430F67471IPEUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name MSP430F67471
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67471IPEUR CAD Model

Description

Introducing the MSP430F67471IPEUR Microcontroller from Texas Instruments

The MSP430F67471IPEUR is a high-performance, mixed-signal microcontroller from the renowned Texas Instruments MSP430 family. It is designed to cater to a wide range of applications that require precise analog and digital control, which makes it an ideal choice for industrial, metering, and portable medical systems.

Core Features

  • 16-bit RISC Architecture: At the heart of the MSP430F67471IPEUR lies a powerful 16-bit RISC CPU that ensures efficient processing and fast execution of instructions, making it suitable for applications demanding high-speed and reliable performance.
  • Integrated Memory: This microcontroller comes with an ample 128KB of flash memory and 8KB of RAM, providing sufficient space for complex applications and data storage without the need for external memory components.
  • Advanced Analog Capabilities: The MSP430F67471IPEUR features a variety of analog components including a 32-channel multiplexer, a 24-bit sigma-delta analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), all of which offer high precision and accuracy for analog signal processing.
  • Multiple Communication Interfaces: With support for I2C, SPI, and UART communication protocols, this microcontroller ensures seamless integration with other peripherals and systems, enabling complex, multi-device communication networks.
  • Low Power Consumption: True to the MSP430 family's reputation, the MSP430F67471IPEUR is designed for low power operation with several power-saving modes, making it ideal for battery-powered and energy-sensitive applications.

Robust Design & Packaging

The MSP430F67471IPEUR is available in a 128-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while providing ample I/O options for interfacing with external devices. Its robust design enables reliable operation even in harsh environments, making it a versatile choice for industrial applications.

Development Support

Developers can take advantage of Texas Instruments' comprehensive development tools and software library support to streamline the design process. With these resources, implementing complex functions and bringing products to market quickly becomes more feasible.

Whether you are developing advanced metering systems, implementing industrial control solutions, or creating innovative portable medical devices, the MSP430F67471IPEUR from Texas Instruments offers the performance, integration, and flexibility needed to succeed in today's demanding market.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess