EN
  • EN
  • DE

TMP104YFFT

Part No TMP104YFFT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Low-Power, Digital Temperature Sensor with SMAART Wire Interface | SENSOR DIGITAL -40C-125C 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SMAART Wire
Supply Voltage (V) 1.4V ~ 3.6V
Resolution 7 b
Features One-Shot, Output Switch, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -10°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA (1x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270778-TMP104YFFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP104YFFT CAD Model

Description

The TMP104YFFT is a state-of-the-art temperature sensor from Texas Instruments, designed to offer precise temperature measurements with a digital interface. This high-performance sensor is ideally suited for a wide range of applications, including consumer electronics, industrial systems, and environmental monitoring. With its small form factor and low power consumption, the TMP104YFFT is an excellent choice for portable and battery-powered devices.

Key Features

  • Accuracy: The TMP104YFFT provides high-accuracy temperature readings, with a typical accuracy of ±1°C over the full temperature range of -40°C to +125°C.
  • Digital Interface: It features a two-wire, I2C-compatible serial interface, which simplifies integration with microcontrollers and other digital systems.
  • Multiple Device Access: Up to four TMP104YFFT devices can share the same bus, thanks to its built-in programmable address pins, making it ideal for multi-sensor systems.
  • Low Power Consumption: The device operates with a supply voltage range of 1.4V to 3.6V, making it suitable for low-power applications and battery-powered devices.
  • Small Package: Housed in a compact 6-pin WSON package, the TMP104YFFT is designed to fit into space-constrained applications without compromising performance.

Applications

The versatility of the TMP104YFFT allows it to be used in a plethora of applications. Some of the common applications include:

  • Smartphones and tablets
  • Personal computers and servers
  • Portable medical devices
  • Industrial monitoring systems
  • Environmental control systems

Technical Specifications

Parameter Value Accuracy ±1°C (typical) Temperature Range -40°C to +125°C Supply Voltage 1.4V to 3.6V Interface I2C-compatible, two-wire Package 6-pin WSON

Overall, the TMP104YFFT from Texas Instruments is a reliable and efficient solution for temperature sensing needs in both commercial and industrial applications, offering precision, flexibility, and ease of use in a compact package.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7437 $52.1303
45+ $2.2513 $101.3085
69+ $2.1809 $150.4821
95+ $2.1106 $200.5070
123+ $2.0402 $250.9446
165+ $1.8292 $301.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess