EN
  • EN
  • DE

TMP141AIDGKTG4

Part No TMP141AIDGKTG4
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP SENSORPATH 8VSSOP / Temp Sensor Digital Serial (1-Wire) 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SensorPath
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 9 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -25°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 127°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 797270-TMP141AIDGKTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TMP141
Introduction Date December 13, 2004
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP141AIDGKTG4 CAD Model

Description

Product Overview: TMP141AIDGKTG4 by Texas Instruments

The TMP141AIDGKTG4 is a high-precision temperature sensor from Texas Instruments, renowned for its accuracy and reliability in a variety of applications. This advanced sensor is designed to measure temperature with a digital output signal, making it a perfect fit for modern electronic systems.

Key Features

  • High Accuracy: The TMP141AIDGKTG4 offers excellent accuracy, ensuring precise temperature measurements for your critical applications.
  • Digital Interface: With its digital interface, this sensor can easily communicate with microcontrollers and other digital systems, enabling seamless integration into your designs.
  • Low Power Consumption: It is optimized for energy efficiency, which makes it ideal for battery-powered or energy-sensitive applications.
  • Compact Design: Housed in an 8-pin VSSOP package, the TMP141AIDGKTG4 is compact and suitable for space-constrained applications.
  • Wide Temperature Range: This sensor operates over a broad temperature range, accommodating diverse environments and use cases.

Applications

The TMP141AIDGKTG4 is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Consumer electronics
  • Medical equipment
  • Telecommunications

Technical Specifications

Here are some of the technical attributes of the TMP141AIDGKTG4:

  • Temperature Sensing Range: Specified over a wide range to fit various environments.
  • Output Type: Digital signal output for straightforward interfacing.
  • Supply Voltage: Compatible with common system voltages to ensure easy adoption in most designs.
  • Accuracy: High level of precision for reliable temperature readings.
  • Package / Case: 8-VSSOP, making it convenient for PCB designs.

With its combination of precision, digital output, and low power consumption, the TMP141AIDGKTG4 from Texas Instruments stands out as a leading choice for designers who require an accurate and efficient temperature sensing solution. Whether you're developing sophisticated industrial systems or innovative consumer products, this temperature sensor provides the performance and reliability that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1774 $60.8870
11+ $9.9917 $109.9087
16+ $9.6795 $154.8720
22+ $9.3672 $206.0784
28+ $9.0550 $253.5400
37+ $8.1183 $300.3771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess