EN
  • EN
  • DE

TMP300BQDCKRQ1

Part No TMP300BQDCKRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC RES-PROG TEMP SWITCH SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±6°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Supply Voltage - Operating 1.8 V to 18 V
Operating Supply Current 110μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1110041-TMP300BQDCKRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP300BQDCKRQ1 CAD Model

Description

Product Overview: TMP300BQDCKRQ1 from Texas Instruments

The TMP300BQDCKRQ1 is a high-quality, automotive-grade temperature switch from Texas Instruments, designed to offer precise and reliable temperature monitoring in a variety of automotive applications. This device is particularly well-suited for systems that require temperature-based protection or control, such as engine control units, infotainment systems, and battery management systems in electric and hybrid vehicles.

With its small form factor, the TMP300BQDCKRQ1 comes in a 5-pin SC-70 package, making it an ideal solution for space-constrained applications. The device features a factory-programmed temperature threshold, which triggers an output signal when the monitored temperature exceeds the specified limit. This output can be used to activate a cooling system, disable certain functions, or alert the system to potential overheating, enhancing the safety and longevity of automotive electronics.

The TMP300BQDCKRQ1 offers a range of features that make it a robust and versatile choice for temperature monitoring:

  • Adjustable Hysteresis: The device allows for the setting of hysteresis levels, providing flexibility in how the temperature switch responds to temperature changes, thereby preventing false triggering.
  • Low Power Consumption: It is designed for energy efficiency, which is critical in automotive applications where power conservation is essential.
  • High Accuracy: The TMP300BQDCKRQ1 provides accurate temperature readings, ensuring reliable performance and system protection.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for the harsh environments typically found in automotive settings.
  • Automotive Qualification: As a Q1-qualified component, it meets the stringent requirements set by the automotive industry for reliability and performance under extreme conditions.

The TMP300BQDCKRQ1 is not only limited to automotive applications; its precision and durability also make it a suitable choice for industrial and consumer electronics that require accurate temperature monitoring and control. Overall, the TMP300BQDCKRQ1 from Texas Instruments represents a reliable and efficient solution for temperature-sensitive systems, ensuring optimal performance and safety.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5610 $50.1710
27+ $3.7424 $101.0448
42+ $3.6254 $152.2668
58+ $3.5085 $203.4930
74+ $3.3915 $250.9710
99+ $3.0407 $301.0293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess