EN
  • EN
  • DE

TMP320C50PQA57

Part No TMP320C50PQA57
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995906-TMP320C50PQA57
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP320C50PQA57 CAD Model

Description

The Texas Instruments TMP320C50PQA57 is a high-performance Digital Signal Processor (DSP) designed for a wide range of applications. This integrated circuit is part of the industry-leading TMS320 series, known for its efficient processing capabilities and suitability for high-speed numeric computations. The TMP320C50PQA57 is an ideal choice for applications requiring complex algorithm processing, such as audio processing, telecommunications, industrial control, and digital signal synthesis.

Key Features:

  • Architecture: The device features a modified Harvard architecture that allows separate program and data memory buses to operate simultaneously, enabling high-speed data processing and throughput.
  • Clock Speed: With a clock speed of up to 50MHz, the TMP320C50PQA57 offers rapid execution of instructions, which is critical for real-time processing tasks.
  • On-Chip Memory: It includes 544 words of on-chip RAM and 16K words of on-chip ROM, providing sufficient space for critical code and data storage for efficient operation.
  • Peripheral Integration: The DSP comes equipped with a variety of peripherals, including a serial port for communication, a timer for precise event management, and a host interface for easy connection to other processors or controllers.
  • Instruction Set: It boasts a powerful instruction set optimized for digital signal processing tasks, which includes multiply-accumulate operations, bit manipulation, and conditional execution.

Applications:

The TMP320C50PQA57 is versatile and can be used in multiple applications, including:

  • Audio and speech signal processing
  • Telecommunication infrastructure such as modems and signal converters
  • Industrial control systems
  • Medical imaging systems
  • Automotive electronics

Package and Quality:

The TMP320C50PQA57 comes in a 132-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface mount technology and offers a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, ensuring reliability and performance consistency for this DSP across various operating conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess